EN
  • EN
  • DE

BC857CT-7

Part No BC857CT-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1152148-BC857CT-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC857CT-7 CAD Model

Description

The BC857CT-7 is a high-quality PNP bipolar junction transistor (BJT) from Diodes Incorporated, renowned for its reliability and efficiency in a wide range of electronic applications. This semiconductor device is designed to handle continuous collector currents up to 100 mA, making it an excellent choice for amplification and switching applications.

Key Features

  • Transistor Type: PNP - This transistor is a PNP type, meaning the majority charge carriers are holes, making it suitable for positive side switching applications.
  • Current Rating: The BC857CT-7 can handle a collector current of up to 100 mA, which is suitable for many low-power applications.
  • Voltage Ratings: It has a collector-emitter voltage (Vceo) of -45V and a collector-base voltage (Vcbo) of -50V, providing a good margin for varied electronic designs.
  • Power Dissipation: With a power dissipation of 250 mW, this transistor can efficiently handle thermal energy in circuit operations.
  • High Gain Bandwidth Product: It features a transition frequency (fT) of 100 MHz, ensuring high-speed operation in amplification circuits.
  • Package: The BC857CT-7 comes in a compact SOT-523 package, which is ideal for space-constrained applications.

Applications

The BC857CT-7 is versatile and can be utilized in various electronic circuits. Some of the common applications include:

  • Signal amplification in audio and RF circuits
  • Driver stages in amplifiers and switches
  • Low-power consumption devices
  • General-purpose switching

Quality and Reliability

Diodes Incorporated ensures that the BC857CT-7 meets stringent quality standards, providing users with a reliable component for their electronic designs. This transistor is RoHS compliant, meaning it adheres to environmental standards by avoiding the use of hazardous substances.

Ordering Information

The product is available with the ordering code BC857CT-7, and it's supplied in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed specifications and purchase options, customers should consult the official Diodes Incorporated datasheet or contact their sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0381 $57.9120
3,705+ $0.0312 $115.5960
5,560+ $0.0312 $173.4720
7,695+ $0.0300 $230.8500
10,000+ $0.0289 $289.0000
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,300 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess