EN
  • EN
  • DE

BC868TA

Part No BC868TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 1A SOT-89
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 85 @ 500mA, 1V
Maximum Power Dissipation 1W
Frequency - Transition 60MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 200505-BC868TA
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian BC868TA CAD Model

Description

Diodes Incorporated BC868TA - NPN Bipolar Transistor

The BC868TA from Diodes Incorporated is a high-performance NPN bipolar (BJT) transistor designed for a wide range of applications. This versatile component is ideal for use in amplification and switching applications, offering robust performance in a compact SOT-23 package. The BC868TA is engineered to provide a perfect balance between high current gain and low saturation voltage, making it a reliable choice for designers looking to optimize their circuit designs.

Key Features:

  • Transistor Type: NPN - This transistor uses a negative-positive-negative configuration for its semiconductor layers, which allows for efficient current amplification when a small base current is applied.
  • Current - Collector (Ic) (Max): 1A - The BC868TA can handle a maximum collector current of 1 ampere, making it suitable for moderate power applications.
  • Voltage - Collector Emitter Breakdown (Max): 20V - With a maximum breakdown voltage of 20 volts between the collector and emitter, this transistor can be used in circuits with moderate voltage requirements.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 125 @ 500mA, 2V - The minimum DC current gain of 125 at 500mA and 2V ensures that the transistor can amplify the input signal effectively.
  • Power - Max: 1W - The maximum power dissipation of 1 watt allows the BC868TA to handle a reasonable amount of power without overheating.
  • Operating Temperature: -55°C ~ 150°C - The wide operating temperature range ensures reliability and performance stability across various environmental conditions.
  • Mounting Type: Surface Mount - The SOT-23 package allows for easy integration into PCBs, making it suitable for automated assembly processes.

Applications:

The BC868TA is suitable for a variety of applications, including but not limited to:

  • Switching and Amplification in Audio Devices
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Signal Processing in Communication Devices
  • Control Circuits in Power Management Systems
  • General Purpose Switching and Amplification

With its high current gain, low saturation voltage, and power efficiency, the BC868TA from Diodes Incorporated is an excellent choice for designers looking to enhance the performance of their electronic circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess