EN
  • EN
  • DE

BCW65CTA

Part No BCW65CTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 32V 0.8A 330mW 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 234024-BCW65CTA
Popularity Low
Supply and Demand Status Sufficient
Family Name BCW65C
Introduction Date April 04, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BCW65CTA CAD Model

Description

BCW65CTA - NPN Epitaxial Silicon Transistor

The BCW65CTA, crafted by the esteemed semiconductor manufacturer Diodes Incorporated, is a high-quality NPN epitaxial silicon transistor that offers a blend of performance, reliability, and versatility. This transistor is designed to meet the stringent requirements of a wide range of electronic applications, from amplification to switching functionalities.

Key Features

  • High Current Gain Bandwidth Product: With an fT of 100MHz, the BCW65CTA provides excellent frequency response, making it suitable for applications that require high-speed switching and amplification.
  • Low Noise: It exhibits low noise figures, which is crucial for applications in audio amplifiers and sensitive signal processing circuits.
  • High Collector Current: The device supports a collector current of up to 500mA, allowing it to handle larger loads with ease.
  • Low Saturation Voltage: This feature ensures efficient operation by minimizing power loss during saturation, thus improving overall energy efficiency.
  • Complementary PNP Type Available: The BCW65CTA can be paired with a complementary PNP type transistor for push-pull amplifier configurations, providing design flexibility.

Applications

The BCW65CTA is suitable for a diverse array of applications, including but not limited to:

  • Audio Amplifiers
  • Signal Processing
  • Switching Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Linear Amplification and Switching Applications

Quality and Reliability

Diodes Incorporated ensures that the BCW65CTA meets the highest quality and reliability standards. Each transistor is subjected to rigorous testing and quality control processes to guarantee performance in even the most demanding conditions.

Package and Availability

The BCW65CTA is available in a SOT-23 package, which is known for its compact size and excellent power dissipation capabilities. This packaging makes it an ideal choice for space-constrained applications. For detailed information on pricing, availability, and ordering, interested parties are encouraged to contact Diodes Incorporated or their authorized distributors.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess