EN
  • EN
  • DE

BCX5110TC

Part No BCX5110TC
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Pwr Mid Perf Transistor SOT89 T&r 4K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048940-BCX5110TC
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCX5110TC CAD Model

Description

Diodes Incorporated introduces the BCX5110TC, a cutting-edge semiconductor device that exemplifies the company's commitment to delivering high-performance, reliable components for a wide range of electronic applications. This product is designed to cater to the demanding requirements of modern electronic circuits, providing efficient performance with a focus on energy conservation.

Key Features

  • High Current Capability: The BCX5110TC is capable of handling significant current levels, making it suitable for power-intensive applications.
  • Low Saturation Voltage: The device features a low VCE(sat), which ensures minimal voltage drop across the component when it is conducting, leading to increased efficiency and reduced power loss.
  • Complementary PNP Type: Accompanying the NPN transistor is a complementary PNP type, allowing for flexibility in various circuit configurations such as push-pull amplifiers.
  • Surface Mount Package: This transistor comes in a surface-mount package, which is ideal for automated assembly processes and helps in saving space on printed circuit boards (PCBs).

Applications

The BCX5110TC is suitable for a diverse array of applications, including but not limited to:

  • Power management modules
  • Switching circuits
  • Linear amplification stages
  • Motor control systems
  • LED lighting solutions

Product Specifications

With its robust design, the BCX5110TC offers the following specifications:

  • Collector-Emitter Voltage (VCEO): A maximum rating that ensures the device can handle typical voltage levels found in electronic circuits.
  • Collector Current (IC): The maximum continuous collector current rating indicates the transistor's ability to conduct high levels of current without degradation.
  • Power Dissipation (PD): The device's power dissipation rating reflects its ability to handle thermal energy generated during operation.

Quality and Reliability

Diodes Incorporated ensures that the BCX5110TC meets rigorous quality standards, providing a reliable component that engineers can trust for their electronic designs. The product is manufactured using state-of-the-art processes and is subjected to extensive testing to guarantee performance under a wide range of conditions.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0842 $58.0980
1,670+ $0.0692 $115.5640
2,590+ $0.0670 $173.5300
3,570+ $0.0648 $231.3360
4,605+ $0.0628 $289.1940
6,175+ $0.0561 $346.4175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess