EN
  • EN
  • DE

BCX5316TA

Part No BCX5316TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 80V 1A 2000mW 4-Pin(3+Tab) SOT-89 T/R / TRANS PNP 80V 1A SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 150MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 011230-BCX5316TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BCX53-16
Introduction Date October 22, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BCX5316TA CAD Model

Description

Introducing the BCX5316TA - A Robust Bipolar Transistor from Diodes Incorporated

The BCX5316TA is a high-performance, NPN bipolar junction transistor (BJT) designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This versatile component is engineered to deliver exceptional efficiency and reliability for a wide range of electronic applications. With its robust design and superior electrical characteristics, the BCX5316TA has become the go-to choice for designers seeking a dependable transistor for their circuit designs.

Key Features of the BCX5316TA

  • High Current Handling: The BCX5316TA boasts a collector current (Ic) rating of up to 1A, which allows it to handle significant power levels for a variety of tasks.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (Vce(sat)), this transistor ensures efficient operation with minimal power loss, making it ideal for power management applications.
  • High Power Dissipation: A power dissipation (Pd) of 1.25W allows the BCX5316TA to withstand higher temperatures and manage thermal conditions effectively.
  • High HFE: The high current gain (hFE) of this device ensures a strong amplification factor, which is crucial for signal processing applications.

Applications

The BCX5316TA is suitable for a multitude of applications, including but not limited to:

  • Switching and amplification circuits
  • Power management solutions
  • Motor control systems
  • Audio amplifiers
  • Signal processing

Package and Compliance

Encased in a SOT-89 package, the BCX5316TA is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving design on printed circuit boards (PCBs). It meets or exceeds industry standards for quality and reliability, ensuring that it complies with RoHS directives, making it suitable for use in environmentally sensitive applications.

In conclusion, the BCX5316TA from Diodes Incorporated stands out as a high-quality, high-performance bipolar transistor that can be relied upon to deliver in both standard and demanding electronic environments. Its combination of efficiency, power handling, and compact form factor make it an excellent choice for designers looking to optimize their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess