EN
  • EN
  • DE

BS107PSTZ

Part No BS107PSTZ
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 120MA E-LINE / N-Channel 200 V 120mA (Ta) 500mW (Ta) Through Hole E-Line (TO-92 compatible)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 120mA
Drive Voltage (Max Rds On, Min Rds On) 2.6V, 5V
Rds On (Max) @ Id, Vgs 30Ohm @ 100mA, 5V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 85 pF @ 25 V
Power Dissipation (Max) 500mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package E-Line (TO-92 compatible)
Case / Package E-Line-3
Base Product Number BS107
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number BS107PSTZ-ND,BS107PSTZDICT,BS107PSTZDITR
Standard Package 2,000
Win Source Part Number 1324320-BS107PSTZ
Ultra Librarian 3D Model Ultra Librarian BS107PSTZ CAD Model

Description

Introducing the BS107PSTZ: A High-Performance MOSFET from Diodes Incorporated

The BS107PSTZ is a cutting-edge N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This MOSFET is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic applications. The BS107PSTZ is tailored for high-speed switching applications and is commonly used in power management circuits, converters, and various types of digital and analog switching.

Key Features of the BS107PSTZ

  • Low On-Resistance: The BS107PSTZ boasts a low on-resistance which ensures minimal power loss during operation, making it an energy-efficient choice for designers.
  • High-Speed Switching: Designed with high-speed switching in mind, this MOSFET provides rapid transition performance, which is crucial for applications requiring quick response times.
  • Voltage Control: This device operates as a voltage-controlled switch, where a small input voltage can control a larger load current, providing precise control over the power in your circuit.
  • Surface-Mount Package: The BS107PSTZ comes in a surface-mount package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • Robust Thermal Performance: With its excellent thermal characteristics, the BS107PSTZ can sustain stable performance even under high temperature environments, ensuring reliability and longevity.

Applications

The versatility of the BS107PSTZ allows it to be integrated into a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Relay drivers
  • Battery management systems
  • LED lighting solutions

With its robust design and reliable performance, the BS107PSTZ from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance their electronic designs. Its combination of low on-resistance, high-speed switching, and compact form factor makes it a versatile component that can be used in a multitude of applications where efficient power control is required.

Conclusion

The BS107PSTZ is more than just a MOSFET; it's a solution that offers efficiency, reliability, and performance. Diodes Incorporated continues to push the boundaries of semiconductor technology, and the BS107PSTZ is a shining example of their expertise in the field.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8791 $52.7460
140+ $0.7213 $100.9820
215+ $0.6988 $150.2420
300+ $0.6763 $202.8900
385+ $0.6537 $251.6745
515+ $0.5861 $301.8415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess