The BS850 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This device is engineered to meet the stringent requirements of modern electronic applications, offering a combination of low forward voltage drop, high current capability, and fast switching speed.
Key Features
- Low Forward Voltage Drop: The BS850 is characterized by its low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Current Capability: With its ability to handle high currents, this device is suitable for a wide range of power management applications.
- Fast Switching Speed: The fast switching capability of the BS850 makes it an ideal choice for high-frequency applications, contributing to reduced switching losses.
- Thermal Stability: It exhibits excellent thermal stability, ensuring reliable performance over a wide temperature range.
- Low Leakage Current: The rectifier is designed to have a low leakage current, which is critical for maintaining energy efficiency in standby modes.
Applications
The BS850 is versatile and can be used in various applications, including:
- Power supply units
- DC-DC converters
- Free-wheeling diodes in converters and motor control circuits
- Reverse battery protection
- High-frequency rectification in telecommunications
Product Specifications
Parameter
Value
Package
SOD-123
Peak Repetitive Reverse Voltage
40V
Average Rectified Output Current
1A
Forward Voltage Drop
0.5V @ 1A
Operating Temperature Range
-55°C to +125°C
For detailed technical specifications, application notes, and support documentation, customers are advised to visit Diodes Incorporated's official website or contact their customer support team. The BS850 is a testament to Diodes Incorporated's commitment to providing high-quality semiconductor solutions that drive innovation and efficiency in electronic systems.