EN
  • EN
  • DE

BSV52TA

Part No BSV52TA
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819762-BSV52TA
Ultra Librarian 3D Model Ultra Librarian BSV52TA CAD Model

Description

BSV52TA - NPN Small Signal Transistor by Diodes Incorporated

The BSV52TA is a high-performance NPN bipolar junction transistor (BJT) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This small signal transistor is ideal for a wide range of applications where efficient amplification and switching are required.

Key Features:

  • Voltage and Current Ratings: The BSV52TA is capable of withstanding collector-emitter voltages up to 40V, and collector current up to 200mA, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency of typically 100MHz, this transistor is well-suited for high-speed switching and amplification, offering excellent performance in RF and other high-frequency circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) ensures higher efficiency by minimizing power loss during the switching process, which is essential for power-sensitive designs.
  • Surface-Mount Package: The SOT-23 package of the BSV52TA allows for compact circuit design and is ideal for automated assembly processes, contributing to the miniaturization of electronic devices.
  • RoHS Compliant: Adhering to environmental standards, the BSV52TA is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications:

The versatility of the BSV52TA allows it to be used in a variety of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Telecommunication circuits
  • Portable and consumer electronics
  • Control systems
  • Power management in battery-operated devices

With its combination of high-speed performance, low power consumption, and compact form factor, the BSV52TA from Diodes Incorporated is an excellent choice for designers looking to optimize their electronic designs for efficiency and reliability. Whether for amplification, switching, or general-purpose applications, the BSV52TA provides a cost-effective solution without compromising on quality.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess