EN
  • EN
  • DE

BZT52B10LP-7

Part No BZT52B10LP-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238588-BZT52B10LP-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52B10LP-7 CAD Model

Description

Introducing the BZT52B10LP-7 Zener Diode from Diodes Incorporated

The BZT52B10LP-7 is a high-quality, surface-mount Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact component is engineered to provide excellent voltage regulation with a nominal Zener voltage of 10V, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Precise Voltage Regulation: The BZT52B10LP-7 offers a Zener voltage of 10V with a tight tolerance, ensuring reliable operation and consistent performance for voltage regulation applications.
  • Low Profile Package: Encased in a small SOD-882 package, this Zener diode is designed for space-constrained applications, without compromising on power and efficiency.
  • Power Dissipation: With a power dissipation of 200mW, this diode can handle moderate levels of power, suitable for a variety of electronic circuits.
  • Wide Operating Temperature Range: The BZT52B10LP-7 can operate effectively across a broad temperature range from -55°C to +150°C, making it versatile for use in diverse environments.
  • RoHS Compliant: This product is manufactured with environmentally friendly materials and is compliant with RoHS standards, minimizing the ecological footprint.

Applications

The BZT52B10LP-7 Zener diode is commonly used in applications that require precise voltage regulation, such as:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer hardware
  • Medical equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The BZT52B10LP-7 is produced with the highest standards of quality control and reliability testing, ensuring that each component delivers optimal performance and longevity.

Whether you're designing a new electronic device or seeking a reliable component for voltage regulation, the BZT52B10LP-7 from Diodes Incorporated is a superb choice that combines efficiency, precision, and durability.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess