EN
  • EN
  • DE

BZT52C3V3-F

Part No BZT52C3V3-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 410MW TWO TERMINALS SMD ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238684-BZT52C3V3-F
Popularity Low
Supply and Demand Status Limited
Family Name BZT52C3V3-F
Introduction Date March 06, 2008
Ultra Librarian 3D Model Ultra Librarian BZT52C3V3-F CAD Model

Description

Product Overview: BZT52C3V3-F from Diodes Incorporated

The BZT52C3V3-F is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a compact, surface-mount package. This Zener diode is part of the BZT52 series, which is well-known for its reliability and consistency in voltage clamping applications. With a nominal Zener voltage of 3.3 volts, the BZT52C3V3-F is an ideal choice for a wide range of electronic circuits requiring a regulated voltage supply.

Key Features

  • Zener Voltage: The BZT52C3V3-F has a Zener voltage of 3.3V with a tight tolerance, ensuring precise voltage regulation for sensitive electronics.
  • Power Dissipation: With a power dissipation of 410mW, this diode can handle a moderate amount of power, making it suitable for various applications.
  • Package: The SOD-123 flat lead package allows for efficient space utilization on PCBs, making it an excellent choice for compact designs.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, ensuring stability across diverse working conditions.

Applications

The BZT52C3V3-F is versatile and can be used in numerous applications where voltage regulation is critical. Common uses include:

  • Power management in consumer electronics such as smartphones, tablets, and laptops.
  • Protection circuits in telecommunication systems.
  • Voltage reference in instrumentation and portable devices.
  • Industrial controls and automation systems.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C3V3-F is no exception. It is manufactured to high standards, ensuring that each diode performs to its specifications. The product is also characterized by its excellent surge handling capability, making it reliable in environments where voltage spikes can occur.

Environmental Compliance

The BZT52C3V3-F complies with RoHS directives, indicating that it is free from hazardous substances commonly used in electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in markets with strict environmental regulations.

In conclusion, the BZT52C3V3-F Zener diode from Diodes Incorporated is a robust, precise, and reliable component that provides effective voltage regulation solutions for a broad range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6265 $63.1325
12+ $10.3604 $124.3248
18+ $10.0358 $180.6444
24+ $9.7124 $233.0976
31+ $9.3890 $291.0590
42+ $8.4176 $353.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess