EN
  • EN
  • DE

BZT52C3V3S-7

Part No BZT52C3V3S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 200MW SOD323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±6%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 95 Ohms
Current - Reverse Leakage at Vr 5μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number BZT52C3V3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 737508-BZT52C3V3S-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C3V3S-7 CAD Model

Description

Product Overview: BZT52C3V3S-7 from Diodes Incorporated

The BZT52C3V3S-7 is a high-performance, surface-mount Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is specifically engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 3.3 volts. It is a popular choice for a wide range of electronic applications due to its compact SOD-323 package, which is ideal for space-constrained designs.

Key Features

  • Low Zener Impedance: The BZT52C3V3S-7 boasts a low dynamic impedance, ensuring stable voltage regulation even under varying current loads.
  • High Stability: With its tight voltage tolerance, this component offers excellent stability over time, making it reliable for critical applications that demand consistent performance.
  • Power Dissipation: The device is capable of handling power dissipation of up to 200mW, which is suitable for many low-power applications.
  • Operating Temperature Range: This Zener diode can operate over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • Surface Mount Package: The small SOD-323 package allows for efficient use of PCB space and is compatible with automated pick-and-place equipment, simplifying the manufacturing process.

Applications

The BZT52C3V3S-7 Zener diode is versatile and can be used in a multitude of applications including:

  • Voltage regulation circuits
  • Overvoltage and surge protection
  • Power management systems
  • Consumer electronics
  • Portable devices
  • Telecommunication equipment

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality components. The BZT52C3V3S-7 is manufactured in compliance with stringent industry standards, ensuring reliability and performance. It is also RoHS compliant, which means it is manufactured without hazardous substances, making it an environmentally friendly choice for modern electronic devices.

Whether for design engineers or electronics enthusiasts, the BZT52C3V3S-7 from Diodes Incorporated is an excellent choice for applications requiring a compact, reliable, and precise voltage regulation solution.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
3,925+ $0.0295 $115.7875
6,075+ $0.0286 $173.7450
8,370+ $0.0276 $231.0120
10,825+ $0.0267 $289.0275
14,495+ $0.0239 $346.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess