EN
  • EN
  • DE

BZT52C3V6-13-F

Part No BZT52C3V6-13-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 370MW SOD123 / Zener Diode 3.6 V 370 mW ±5.56% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5.56%
Power - Max 370 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C3V6-13-FDITR,BZT52C3V6-13-FDI-ND,-BZT52C3V6-13-FDICT,-BZT52C3V6-13-FDIDKR,BZT52C3V6-13-FDICT,-BZT52C3V6-13-FDITR,BZT52C3V6-13-FDIDKR,BZT52C3V6-13-FDI
Standard Package 10,000
Win Source Part Number 1325549-BZT52C3V6-13-F
Ultra Librarian 3D Model Ultra Librarian BZT52C3V6-13-F CAD Model

Description

Product Overview: BZT52C3V6-13-F by Diodes Incorporated

The BZT52C3V6-13-F is a high-performance, surface-mount Zener diode from Diodes Incorporated, designed for applications requiring voltage regulation and voltage reference. This product is part of the BZT52 series, which is well-known for its reliability and efficiency in a wide range of electronic circuits.

Key Features

  • Low Zener Impedance: The BZT52C3V6-13-F offers low dynamic Zener impedance, ensuring stable performance under varying current conditions.
  • High Stability: With a Zener voltage of 3.6 volts, this diode provides a stable reference voltage over a broad operating range, making it suitable for precision applications.
  • Power Dissipation: It has a power dissipation of 410 mW, which allows it to handle moderate power levels efficiently while maintaining its temperature within operational limits.
  • Compact Package: Enclosed in an SOD-123 package, the BZT52C3V6-13-F is designed for space-constrained applications, offering a compact footprint on printed circuit boards (PCBs).
  • Wide Operating Temperature Range: This diode can operate over a broad temperature range from -55°C to +150°C, suitable for various industrial and commercial environments.

Applications

The BZT52C3V6-13-F is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Portable battery-powered devices
  • Over-voltage protection circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The BZT52C3V6-13-F is manufactured with rigorous quality control processes, ensuring that each diode meets the company's high standards for performance and reliability. This product is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

Whether for voltage regulation, protection, or reference purposes, the BZT52C3V6-13-F from Diodes Incorporated stands out as a reliable choice for engineers and designers looking to incorporate a dependable Zener diode into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0764 $50.0420
1,595+ $0.0627 $100.0065
2,470+ $0.0608 $150.1760
3,405+ $0.0588 $200.2140
4,405+ $0.0568 $250.2040
5,885+ $0.0510 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,533 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess