EN
  • EN
  • DE

ADXL313WACPZ-RL7

Part No ADXL313WACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description 3-Axis, ±0.5 g/±1 g/±2 g/±4 g Digital Accelerometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Digital
Axis X, Y, Z
Acceleration Range ±0.5g, 1g, 2g, 4g
Sensitivity (LSB/g) 1024
Bandwidth 3.125Hz ~ 1.6kHz
Output Type I2C, SPI
Operating Supply Voltage 2 V ~ 3.6 V
Features Adjustable Bandwidth, Standby Mode
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 32-LFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-LQ (5x5)
Win Source Part Number 1142744-ADXL313WACPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADXL313
Introduction Date April 10, 2013
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADXL313WACPZ-RL7 CAD Model

Description

ADXL313WACPZ-RL7 - Analog Devices Inc.

The ADXL313WACPZ-RL7 is a high-performance, low-power, 3-axis accelerometer with digital I2C/SPI interface protocols. This sensor is manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. The ADXL313 is part of their esteemed MEMS (Micro-Electro-Mechanical Systems) accelerometer product line and is designed for a wide range of applications, from industrial to consumer electronics.

This accelerometer is capable of measuring acceleration with a full-scale range of ±0.5g, ±1g, ±2g, ±4g, or ±8g. It can detect both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity). This makes it an ideal choice for applications that require accurate motion sensing, such as gaming devices, mobile phones, and sports equipment.

The ADXL313WACPZ-RL7 boasts several key features that make it stand out. It has a low power consumption profile, which allows for longer battery life in portable applications. The sensor provides high resolution (13-bit) measurement at up to ±8g. It also includes a built-in self-test feature that allows the user to verify the functioning of the sensor after it has been installed in a system.

Furthermore, the ADXL313 is designed with robustness in mind. It includes features such as high shock survivability (up to 10,000g) and a temperature range of -40°C to +85°C, making it suitable for harsh environments. The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and is designed for space-sensitive applications.

The ADXL313WACPZ-RL7 also offers easy integration into systems with its digital output data formatted as 16-bit twos complement and accessible through either a 4-wire SPI or I2C digital interface. This flexibility in communication protocols ensures that the device can be easily interfaced with most microcontrollers and processors.

In summary, the ADXL313WACPZ-RL7 from Analog Devices Inc. is a versatile and reliable accelerometer that provides precise acceleration measurements with low power consumption, making it a top choice for designers and engineers in various fields seeking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2139 $92.4278
3+ $37.9191 $113.7573
5+ $36.7342 $183.6710
6+ $35.5492 $213.2952
8+ $34.3642 $274.9136
10+ $30.8093 $308.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess