EN
  • EN
  • DE

BZT52C43Q-7-F

Part No BZT52C43Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123 T&R 3K / Zener Diode 43 V 370 mW ±6.98% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±6.98%
Power - Max 370 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 32 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52C43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZT52C43Q-7-FTR
Standard Package 3,000
Win Source Part Number 1050304-BZT52C43Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZT52C43Q-7-F CAD Model

Description

Product Overview: BZT52C43Q-7-F by Diodes Incorporated

The BZT52C43Q-7-F is a high-performance Zener diode, meticulously crafted by Diodes Incorporated to deliver reliable voltage regulation in a compact form factor. This surface-mount device is designed for applications where space is at a premium and precise voltage control is essential.

Key Features

  • Voltage Regulation: Offering a Zener voltage of 43V, this diode is perfect for stabilizing voltage in a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, it can handle moderate amounts of power, making it suitable for a range of applications.
  • Package: Enclosed in the SOD-123 package, the BZT52C43Q-7-F is designed for automated assembly processes, and its small size is ideal for densely packed PCBs.
  • Temperature Stability: The diode features a wide operating temperature range from -55°C to +150°C, ensuring consistent performance across various environmental conditions.

Applications

The BZT52C43Q-7-F Zener diode is versatile and can be used in a multitude of applications, including but not limited to:

  • Power supply circuits
  • Voltage reference
  • Surge suppression
  • Consumer electronics
  • Telecommunications

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the BZT52C43Q-7-F is no exception. It is produced with high manufacturing standards, ensuring that each component meets stringent quality control measures for reliability and performance.

Environmental Compliance

In addition to its technical capabilities, the BZT52C43Q-7-F is also lead-free and RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. This compliance ensures that the product is suitable for use in a wide range of markets, including those that require adherence to strict environmental regulations.

With its combination of efficiency, compact size, and adherence to environmental standards, the BZT52C43Q-7-F from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate a robust voltage regulation solution into their electronic projects.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,205+ $0.0416 $50.1280
2,935+ $0.0341 $100.0835
4,535+ $0.0331 $150.1085
6,250+ $0.0320 $200.0000
8,095+ $0.0309 $250.1355
10,795+ $0.0278 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 1205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess