EN
  • EN
  • DE

BZT52C5V1-F

Part No BZT52C5V1-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 410MW TWO TERMINALS SMD ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238693-BZT52C5V1-F
Popularity Low
Supply and Demand Status Limited
Family Name BZT52C5V1-F
Introduction Date March 06, 2008
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BZT52C5V1-F CAD Model

Description

Product Overview: BZT52C5V1-F Zener Diode

The BZT52C5V1-F Zener diode from Diodes Incorporated is a high-quality, surface-mount device designed to provide voltage regulation in a wide array of electronic applications. This product is specifically engineered to offer a Zener voltage of 5.1V, making it an ideal choice for precision voltage clamping and reference purposes in various circuits.

Key Features

  • Zener Voltage: The BZT52C5V1-F has a nominal Zener voltage of 5.1 volts, which is maintained with a minimal voltage deviation, ensuring consistent performance across different units.
  • Power Dissipation: This Zener diode comes with a power dissipation rating of 410 mW, allowing it to handle moderate levels of power in electronic circuits without overheating.
  • Package: Enclosed in the compact SOD-123 package, the BZT52C5V1-F is optimized for space-constrained applications, providing excellent power density and facilitating easier integration into PCB designs.
  • Thermal Stability: The device exhibits excellent thermal stability over its entire operating temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss and improves the overall efficiency of the application it is used in.
  • Surface Mount: The surface-mount design of this Zener diode is suitable for automated assembly processes, resulting in reduced manufacturing time and costs.

Applications

The BZT52C5V1-F is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The BZT52C5V1-F Zener diode is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for commercial, industrial, and automotive applications. Its robust construction ensures long-term reliability, making it a preferred choice for designers looking for components with consistent performance and durability.

With its excellent regulation characteristics and compact form factor, the BZT52C5V1-F from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance the stability and performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0185 $57.8125
7,695+ $0.0150 $115.4250
11,540+ $0.0150 $173.1000
15,385+ $0.0150 $230.7750
20,835+ $0.0139 $289.6065
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess