EN
  • EN
  • DE

BZT52C6V2Q-7-F

Part No BZT52C6V2Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123 T&R 3K  /  Zener Diode 6.2 V 370 mW ±6.45% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±6.45%
Power - Max 370 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZT52C6V2Q-7-FTR
Standard Package 3,000
Win Source Part Number 1147336-BZT52C6V2Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZT52C6V2Q-7-F CAD Model

Description

Product Overview: BZT52C6V2Q-7-F by Diodes Incorporated

The BZT52C6V2Q-7-F is a high-performance, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically crafted to offer superior voltage regulation with a nominal Zener voltage of 6.2V. It is housed in a compact SOD-123 package, making it an ideal choice for space-constrained applications.

Key Features

  • Zener Voltage: The BZT52C6V2Q-7-F provides a precise Zener voltage of 6.2 volts, making it suitable for a range of voltage regulation and voltage reference tasks.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation in various circuit configurations.
  • Package: The device comes in a small SOD-123 package, which is not only space-efficient but also provides excellent thermal performance for its size.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for consistent performance across different devices and manufacturing batches.
  • Operating Temperature Range: It operates within a wide temperature range of -65°C to 150°C, allowing for use in environments with extreme temperatures.
  • High Reliability: The BZT52C6V2Q-7-F is designed with Diodes Incorporated's commitment to quality, resulting in a highly reliable component that meets strict industry standards.

Applications

The versatility of the BZT52C6V2Q-7-F makes it suitable for a wide array of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection
  • Consumer electronics voltage stabilization
  • Automotive electronics
  • Industrial control systems

Environmental and Quality Certifications

Diodes Incorporated ensures that the BZT52C6V2Q-7-F meets various environmental and quality standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic components. This commitment to environmental responsibility and product quality underscores the company's dedication to delivering safe and sustainable solutions to the electronics industry.

In summary, the BZT52C6V2Q-7-F Zener diode from Diodes Incorporated is a robust, high-performance component that offers reliable voltage regulation in a compact form factor. Its wide operating temperature range, power handling capabilities, and precise voltage control make it an excellent choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess