EN
  • EN
  • DE

BZT585B30T-7

Part No BZT585B30T-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 350MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Zener Diode 30 V 350 mW ±2% Surface Mount SOD-523
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name BZT585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT585B30T-7DIDKR, BZT585B30T-7DITR, BZT585B30T-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865240-BZT585B30T-7
Ultra Librarian 3D Model Ultra Librarian BZT585B30T-7 CAD Model

Description

Product Overview: BZT585B30T-7

The BZT585B30T-7 is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This precision Zener diode offers a nominal Zener voltage of 30V and is housed in a compact, surface-mount SOD-523 package, which is ideal for high-density circuit board designs.

Key Features

  • Zener Voltage: The BZT585B30T-7 has a precise Zener voltage of 30V, making it suitable for voltage regulation and reference applications.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can withstand reasonable levels of power without compromising performance.
  • Package: Encased in a small SOD-523 package, it is designed for optimal space-saving on PCBs, making it an excellent choice for compact electronic devices.
  • Low Leakage Current: It features low leakage current, ensuring minimal power loss and increased efficiency in your circuit designs.
  • High Stability: The device offers high stability and reliability, which is crucial for maintaining consistent performance over time and in various operating conditions.
  • Tolerance: The Zener voltage tolerance is specified with tight precision, ensuring accurate voltage regulation in your applications.

Applications

The BZT585B30T-7 is versatile and can be used in a wide range of electronic applications. Its primary use is in voltage regulation circuits where a stable reference voltage is crucial. It can also be found in over-voltage protection systems, providing a safeguard for sensitive components against voltage spikes. Additionally, this Zener diode is suitable for use in power management solutions, consumer electronics, and telecommunication devices where precise voltage control is required.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT585B30T-7 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the requirements for commercial-grade electronic components. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

With its precision voltage regulation, compact form factor, and reliable performance, the BZT585B30T-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the stability and efficiency of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0412 $50.0580
2,950+ $0.0339 $100.0050
4,575+ $0.0328 $150.0600
6,310+ $0.0317 $200.0270
8,145+ $0.0307 $250.0515
10,910+ $0.0275 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess