EN
  • EN
  • DE

BZX84C12S-7-F

Part No BZX84C12S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 12V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 079789-BZX84C12S-7-F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian BZX84C12S-7-F CAD Model

Description

Product Overview: BZX84C12S-7-F by Diodes Incorporated

The BZX84C12S-7-F is a high-performance Zener diode, meticulously crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This small signal Zener diode is designed to provide a precise voltage reference with a nominal Zener voltage of 12V. It comes in a compact SOT-363 package, making it an excellent choice for space-constrained applications.

Key Features

  • Zener Voltage: The device features a Zener voltage of 12V, which is ideal for providing a stable reference voltage in a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 300mW, the BZX84C12S-7-F can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Package Type: The SOT-363 package is not only space-efficient but also provides excellent thermal performance, ensuring reliable operation even under varying conditions.
  • High Stability: The device offers high stability and reliability, which is crucial for maintaining the performance of the electronic system over time.
  • Low Leakage Current: It has a low leakage current, enhancing the overall efficiency of the circuit in which it is used.
  • Operating Temperature: The BZX84C12S-7-F is designed to operate within a wide temperature range, from -55°C to 150°C, accommodating various environmental conditions.

Applications

The BZX84C12S-7-F is versatile and can be used in a multitude of electronic circuits. Its primary function is to provide a precise voltage reference, which is essential in power management solutions. It is commonly found in:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics such as televisions and computers
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BZX84C12S-7-F is manufactured with stringent quality control processes, assuring that each component meets the highest standards of performance and reliability. This Zener diode is RoHS compliant, ensuring that it is free of hazardous substances and suitable for use in environmentally sensitive applications.

With its robust design and reliable operation, the BZX84C12S-7-F from Diodes Incorporated stands out as a superior choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Vishay
Need more? Email Us
Vishay
Lowest to $0.2021
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Vishay
Lowest to $0.0965
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1113 $50.0850
1,095+ $0.0914 $100.0830
1,695+ $0.0885 $150.0075
2,335+ $0.0857 $200.1095
3,020+ $0.0828 $250.0560
4,045+ $0.0742 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,050 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess