EN
  • EN
  • DE

ADP5041ACPZ-1-R7

Part No ADP5041ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LINEAR 20-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 3MHz
Voltage/Current - Output 1 0.8 V ~ 3.8 V, 1.2A
Voltage/Current - Output 2 0.8 V ~ 5.2 V, 300mA
Voltage/Current - Output 3 0.8 V ~ 5.2 V, 300mA
w/LED Driver No
w/Supervisor Yes
w/Sequencer No
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 768044-ADP5041ACPZ-1-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5041
Introduction Date May 26, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP5041ACPZ-1-R7 CAD Model

Description

ADP5041ACPZ-1-R7 by Analog Devices Inc.

The ADP5041ACPZ-1-R7 is a high-performance, integrated power management solution from the renowned manufacturer Analog Devices Inc. This compact device is engineered to meet the demanding power requirements of modern portable and space-constrained applications.

Key Features:

  • Multiple Output Channels: The ADP5041ACPZ-1-R7 features four low dropout (LDO) regulators and a step-down (buck) converter, providing a versatile multi-output configuration that can power a range of components simultaneously.
  • High Efficiency: The integrated buck converter operates with high efficiency, which is critical for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Small Footprint: Packaged in a compact 20-lead LFCSP (3x3 mm), this power management IC is an ideal solution for space-constrained applications, without compromising on performance.
  • Adjustable Outputs: The output voltages of the LDOs and the buck converter are adjustable, providing design flexibility and compatibility with a variety of loads and voltages.
  • Low Noise: It features low noise characteristics, making it suitable for sensitive RF and analog circuits that require a clean power supply.

Applications:

The ADP5041ACPZ-1-R7 is designed for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Wireless communications systems
  • Industrial and instrumentation platforms

Technical Specifications:

The technical specifications of the ADP5041ACPZ-1-R7 include an input voltage range of 2.3 V to 5.5 V, a 600 mA buck converter, and four LDOs with 300 mA output current each. The device also features a Power Good (PG) indicator, under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD) for enhanced safety and reliability.

With its robust feature set and compact design, the ADP5041ACPZ-1-R7 by Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1429 $55.7145
11+ $9.1429 $100.5719
17+ $8.8572 $150.5724
24+ $8.5715 $205.7160
31+ $8.2858 $256.8598
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess