EN
  • EN
  • DE

BZX84C51Q-13-F

Part No BZX84C51Q-13-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 300MW SOT23  /  Zener Diode 51 V 300 mW ±5.88% Surface Mount SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5.88%
Power - Max 300 mW
Impedance (Max) (Zzt) 180 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 35.7 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZX84C51Q-13-FTR
Standard Package 10,000
Win Source Part Number 1050472-BZX84C51Q-13-F
Ultra Librarian 3D Model Ultra Librarian BZX84C51Q-13-F CAD Model

Description

Product Overview: BZX84C51Q-13-F from Diodes Incorporated

The BZX84C51Q-13-F is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode offers a nominal Zener voltage of 51 volts and is housed in a compact SOT23 package, making it suitable for a wide range of applications where space is at a premium.

With its precise voltage regulation and low leakage current, the BZX84C51Q-13-F is an ideal choice for voltage reference or voltage clamping applications. It is commonly used in over-voltage protection circuits, voltage regulation modules, and as a stable reference in precision circuits. The device's tight voltage tolerance ensures consistent performance, which is critical for maintaining the reliability and stability of electronic systems.

Key Features

  • Zener Voltage: Offers a Zener voltage of 51V, providing a stable reference voltage for various applications.
  • Power Dissipation: Capable of dissipating up to 350mW of power, ensuring adequate handling of transient power spikes.
  • Package: Comes in a small SOT23 package, which is ideal for space-constrained applications.
  • Low Leakage Current: Exhibits a low leakage current, which minimizes power loss and increases the efficiency of the device.
  • High Surge Capability: Engineered to withstand high surge conditions, enhancing the durability of the component.

Applications

The BZX84C51Q-13-F is versatile and can be used in a variety of electronic circuits, including:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial control systems where precise voltage regulation is required
  • Telecommunication equipment for protecting sensitive components from voltage spikes
  • Power supply circuits as a reference or to provide over-voltage protection

Diodes Incorporated's commitment to quality ensures that the BZX84C51Q-13-F Zener diode meets the highest industry standards for performance and reliability. Its robust design and precise voltage control make it an excellent choice for designers and engineers looking to incorporate a dependable voltage reference into their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess