EN
  • EN
  • DE

BZX84C9V1-13-F

Part No BZX84C9V1-13-F
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+P
Reference case SOT-23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 722843-BZX84C9V1-13-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C9V1-13-F CAD Model

Description

Product Overview: BZX84C9V1-13-F from Diodes Incorporated

The BZX84C9V1-13-F is a surface-mount Zener diode from Diodes Incorporated, designed to provide a reliable voltage regulation solution for a wide range of electronic applications. This Zener diode is characterized by its precise voltage control and low leakage current, making it an ideal component for use in voltage reference or voltage clamping applications.

Key Features

  • Voltage Regulation: The BZX84C9V1-13-F offers a nominal Zener voltage of 9.1V, providing stability and precision in voltage-sensitive circuits.
  • Power Dissipation: With a total power dissipation of 350mW, this Zener diode can handle moderate levels of power while maintaining a compact form factor.
  • Package: The diode is packaged in the industry-standard SOT-23, which is suitable for automated assembly processes and helps save space on printed circuit boards.
  • Operating Temperature Range: It operates within a wide temperature range of -65°C to 150°C, ensuring performance under various environmental conditions.
  • Planar Die Construction: The diode features a planar die construction that offers better reliability and performance over a range of voltage conditions.

Applications

The BZX84C9V1-13-F is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Compliance

Diodes Incorporated is committed to high standards of product quality and compliance. The BZX84C9V1-13-F is compliant with RoHS and Green standards, ensuring that it meets environmental regulations and is free from hazardous substances. Furthermore, it is designed to meet or exceed industry standards for performance and reliability.

Whether you are designing a new circuit or seeking a replacement for an existing application, the BZX84C9V1-13-F Zener diode from Diodes Incorporated offers the performance and reliability you need. Its compact form factor, precise voltage regulation, and robust construction make it an excellent choice for designers and engineers looking for a high-quality voltage regulation solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,245+ $0.0464 $57.7680
3,035+ $0.0381 $115.6335
4,690+ $0.0370 $173.5300
6,455+ $0.0358 $231.0890
8,365+ $0.0346 $289.4290
11,195+ $0.0310 $347.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess