BZX84C9V1W-7-F

Part No BZX84C9V1W-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 200MW SOT323
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 500nA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 012573-BZX84C9V1W-7-F
Popularity Medium
Supply and Demand Status Balance

Description

Product Overview: BZX84C9V1W-7-F from Diodes Incorporated

The BZX84C9V1W-7-F is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode offers excellent voltage regulation and is primarily used for voltage stabilization applications. With its compact surface-mount design, it is well-suited for use in a variety of electronic devices where space is at a premium.

Key Features

  • Voltage Regulation: The BZX84C9V1W-7-F provides a nominal Zener voltage of 9.1V, making it ideal for applications requiring a precise voltage reference.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a moderate amount of power, ensuring stability and reliability in your circuit designs.
  • Surface-Mount Package: The SOT-323 package is small and allows for efficient use of PCB space, which is crucial in today’s miniaturized electronic assemblies.
  • Low Leakage Current: It features a low leakage current, which helps in maintaining the accuracy of the voltage regulation over the entire operating range.
  • High Surge Capability: This diode is capable of withstanding surge currents, safeguarding your circuits from voltage spikes and transient events.

Applications

The BZX84C9V1W-7-F is versatile and can be used in a wide array of applications, such as:

  • Power management in consumer electronics
  • Voltage reference in industrial systems
  • Protection circuits in telecommunications
  • Regulation modules in battery-operated devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The BZX84C9V1W-7-F is no exception, and it has undergone rigorous testing to ensure its performance under various conditions. It is RoHS compliant, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for your electronic designs.

Conclusion

In summary, the BZX84C9V1W-7-F from Diodes Incorporated is a robust Zener diode that offers precise voltage regulation, low leakage current, and high surge capability in a compact SOT-323 package. Whether employed in consumer electronics, industrial systems, or telecommunications, this Zener diode stands out for its reliability and efficiency, making it an excellent choice for your circuit protection and voltage regulation needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE ZENER 39V 700MW SFLAT / Zener Diode 39 V 700 mW ±10% Surface Mount S-FLAT (1.6x3.5)
Lowest to $0.0510
Yangzhou yangjie electronic co., ltd
SOT-323 24V 0.2W Diodes Zener
Lowest to $0.6760
Diodes Incorporated
DIODE ZENER 200V 3W SMB / Zener Diode 200 V 3 W ±5% Surface Mount SMB
Lowest to $1.8840
Vishay
DIODE ZENER 7.5V 1.25W DO214AC
Need more? Email Us
Panasonic
DIODE ZENER 5.1V 2W TMINIP2
Lowest to $1.8060
Rohm Semiconductor
DIODE ZENER 5.6V 200MW SMD1006
Lowest to $0.0550
Vishay
TVS DIODE 6.8VWM 12.3VC SOD57 / Zener Diode 8.2 V 1.3 W ±6.1% Through Hole SOD-57
Need more? Email Us
Panasonic
DIODE ZENER 27V 120MW SSSMINI2 / Zener Diode 27 V 120 mW ±5% Surface Mount SSSMini2-F4-B
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 22.05V 1W SUB SMA
Lowest to $0.0470

Top Sellers

Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.6960
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1090
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4600
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3850
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $3.4820
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.7500
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160

Pricing & Ordering

$0.0610
Quantity Unit Price Ext. Price
430+ $0.1170 $50.3100
1,045+ $0.0960 $100.3200
1,615+ $0.0930 $150.1950
2,225+ $0.0900 $200.2500
2,875+ $0.0870 $250.1250
3,850+ $0.0780 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 6,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention