EN
  • EN
  • DE

D18V0L1B2LPQ-7B

Part No D18V0L1B2LPQ-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V (Max)
Voltage - Breakdown (Min) 21V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 2A (8/20µs)
Power - Peak Pulse 68W
Power Line Protection No
Applications Automotive, HDMI, USB
Capacitance @ Frequency 7pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D18V0
Other Names 31-D18V0L1B2LPQ-7BTR,31-D18V0L1B2LPQ-7BCT,31-D18V0L1B2LPQ-7BDKR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301011-D18V0L1B2LPQ-7B
Ultra Librarian 3D Model Ultra Librarian D18V0L1B2LPQ-7B CAD Model

Description

The D18V0L1B2LPQ-7B is a cutting-edge ESD protection device manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically designed to safeguard sensitive electronic components from electrostatic discharge (ESD), which can cause irreversible damage to electronic devices. It is an essential component for any circuit where ESD protection is a concern, such as in consumer electronics, computing devices, and communication systems.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which ensures that the protected component is exposed to minimal stress during an ESD event.
  • Low Capacitance: With a low loading capacitance, the D18V0L1B2LPQ-7B minimizes signal attenuation, making it suitable for high-speed data lines without compromising signal integrity.
  • Robust ESD Protection: It is capable of withstanding ESD strikes of ±18kV (air-gap discharge) and ±12kV (contact discharge) as per the IEC 61000-4-2 standard, offering robust protection for sensitive circuits.
  • Small Form Factor: The package design is a space-saving X1-DFN1006-2, which is ideal for applications where PCB real estate is at a premium.
  • Lead-Free and RoHS Compliant: The product is fully compliant with current environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Applications

  • Mobile Devices
  • Portable Electronics
  • USB Interfaces
  • Audio/Video Inputs
  • High-Speed Data Lines

Technical Specifications

The D18V0L1B2LPQ-7B operates within a wide temperature range of -55°C to +125°C, making it suitable for various operating environments. Its low dynamic resistance and bidirectional design provide symmetrical ESD protection for data lines when they are subjected to high transient conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The D18V0L1B2LPQ-7B is produced with stringent quality control measures and is backed by the company's reputation for delivering high-performance semiconductor products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1537 $50.7210
795+ $0.1261 $100.2495
1,230+ $0.1222 $150.3060
1,695+ $0.1183 $200.5185
2,190+ $0.1143 $250.3170
2,930+ $0.1025 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess