EN
  • EN
  • DE

CS4244-DNZR

Part No CS4244-DNZR
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC AUDIO CODEC PCM/TDM 40QFN / PCM Audio Codec 4ADC / 4DAC Ch Automotive 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cirrus Logic Inc.
Packaging Reel package
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 4
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 105 / 109
Operating Supply Voltage 3.3V, 5V
Voltage - Supply, Digital 1.8 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 771796-CS4244-DNZR
Popularity Medium
Supply and Demand Status Limited
Family Name CS4244
Introduction Date April 17, 2009
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CS4244-DNZR CAD Model

Description

The Cirrus Logic Inc. product has limited supply and demand status.

  • Manufacturer Homepage: www.cirrus.com
  • Type: Audio
  • Operating Temperature Range: -40°C ~ 85°C
  • Package: 40-VFQFN Exposed Pad
  • Mounting: SMD
  • Operating Supply Voltage: 3.3V, 5V
  • Data Interface: Serial
  • Voltage - Supply, Digital: 1.8 V ~ 5 V
  • Resolution (bits): 24 b
  • ADCs / DACs: 4 / 4
  • Sigma Delta: Yes
  • Dynamic Range, ADCs / DACs (db) Typ: 105 / 109
  • Family Name: CS4244
  • Manufacturer Package: 40-QFN (6x6)
  • Alternative Parts (cross-reference): 821024JG8, 821024PP, 821024PPG, 821054PQF
  • Introduction Date: April 17, 2009
  • Estimated EOL Date: 2023
  • ECCN: EAR99

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess