EN
  • EN
  • DE

D3Z16BF-7

Part No D3Z16BF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 16.18V 400MW SOD323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 16.18V
Tolerance ±2%
Maximum Power 400mW
Impedance (Maximum) (Zzt) 20 Ohms
Current - Reverse Leakage at Vr 50nA at 12V
Voltage - Forward (Vf) (Maximum) at If 1.1V at 100mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-90, SOD-323F
Supplier Device Package SOD-323F
Family Part Number D3Z16
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718185-D3Z16BF-7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D3Z16BF-7 CAD Model

Description

Product Overview: D3Z16BF-7 Zener Diode from Diodes Incorporated

The D3Z16BF-7 is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision Zener diode offers excellent stability and reliability for voltage regulation applications. It is packaged in a compact SOD-323F package, which is ideal for space-constrained applications.

With a nominal Zener voltage of 16V, the D3Z16BF-7 is suitable for a wide range of electronic circuits where a precise voltage reference is required. It features a tight voltage tolerance, ensuring accurate voltage regulation and a stable performance across various conditions. The device can handle a power dissipation of up to 200mW, making it suitable for medium-power applications.

The D3Z16BF-7 is designed to provide optimal performance with a low leakage current and a low incremental surge resistance. These characteristics make it an excellent choice for use in power supply circuits, voltage reference modules, and other electronic systems that require a stable and precise voltage source.

Diodes Incorporated has engineered the D3Z16BF-7 with high-quality materials to ensure long-term reliability. This Zener diode is also characterized by its excellent clamping capabilities, which protect sensitive electronic components from voltage spikes and transients. This feature is particularly important in protecting integrated circuits and other critical components in complex electronic systems.

The D3Z16BF-7 is RoHS compliant, meaning it meets the Restriction of Hazardous Substances directive, which restricts the use of certain hazardous materials in electronic and electrical equipment. This compliance ensures that the product is environmentally friendly and safe for use in a wide range of consumer and industrial applications.

In summary, the D3Z16BF-7 from Diodes Incorporated is a robust and reliable Zener diode that offers precision voltage regulation for electronic systems. Its compact size, high power dissipation, and low leakage current make it a versatile component for designers and engineers looking to enhance the stability and performance of their circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,655+ $0.0350 $57.9250
4,020+ $0.0288 $115.7760
6,225+ $0.0279 $173.6775
8,550+ $0.0270 $230.8500
11,065+ $0.0261 $288.7965
14,855+ $0.0233 $346.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess