EN
  • EN
  • DE

LMV358QDRG4

Part No LMV358QDRG4
Manufacturer Texas Instruments
Description LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202125-LMV358QDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV358QDRG4 CAD Model

Description

Product Overview: LMV358QDRG4 from Texas Instruments

The LMV358QDRG4 is a dual, general-purpose, low-voltage operational amplifier from Texas Instruments, designed to operate with a single or dual supply voltage. This op-amp is a part of the LMV3xx series which is known for its low power consumption and stable operation. It is particularly suitable for battery-powered devices and other applications where power efficiency is paramount.

Key Features

  • Power Supply: The LMV358QDRG4 can operate on a supply voltage ranging from 2.7V to 5.5V, making it versatile for use in both 3V and 5V systems.
  • Low Power Consumption: With a typical quiescent current of just 210 µA, this op-amp is optimized for low-power applications, extending battery life in portable devices.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing which provides improved dynamic range, especially useful in low-voltage operations.
  • Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, the LMV358QDRG4 is capable of handling a wide range of frequencies for both audio and data signals.
  • Input Offset Voltage: It has a low input offset voltage, which minimizes errors in precision applications.
  • Package: The LMV358QDRG4 is offered in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The versatility of the LMV358QDRG4 makes it an ideal choice for a variety of applications. These include:

  • Sensor amplifiers
  • Active filters
  • General-purpose low-voltage applications
  • Portable and battery-powered electronics
  • Audio applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LMV358QDRG4 operational amplifier is no exception, being designed and manufactured to meet the high standards expected from industry-leading semiconductor products. This ensures that the LMV358QDRG4 will provide consistent performance over its intended lifespan, making it a reliable choice for critical applications.

For detailed specifications, application circuits, and more information, please refer to the official Texas Instruments datasheets and product guides.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3754 $53.7540
23+ $4.4106 $101.4438
36+ $4.2728 $153.8208
49+ $4.1350 $202.6150
63+ $3.9971 $251.8173
84+ $3.5836 $301.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess