The PPC5674FMVYA264 is a high-performance 32-bit Power Architecture microcontroller from NXP Semiconductors, designed for demanding automotive and industrial applications. It offers a combination of processing power, functional safety features, and a rich set of peripherals to meet the requirements of modern embedded systems.
Applications:
- Automotive Engine Management Systems
- Transmission Control Units
- Anti-lock Braking Systems (ABS)
- Electric Power Steering (EPS)
- Industrial Motor Control
- Robotics
- Safety-Critical Automotive Applications (ISO 26262 compliance)
Features:
- 32-bit Power Architecture e200z4d core
- Up to 264 MHz core frequency
- 4 MB Flash memory with ECC (Error Correction Code)
- 320 KB SRAM with ECC
- DMA (Direct Memory Access) controller
- ADC (Analog-to-Digital Converter) with multiple channels
- PWM (Pulse-Width Modulation) modules
- SENT (Single Edge Nibble Transmission) interface
- CAN (Controller Area Network) controllers (multiple)
- LIN (Local Interconnect Network) interface
- Ethernet controller
- SPI (Serial Peripheral Interface)
- UART (Universal Asynchronous Receiver/Transmitter)
- JTAG interface for debugging and programming
- Memory Protection Unit (MPU)
- Hardware Security Module (HSM) for secure communication and authentication
- Watchdog Timers
- Temperature Range: -40°C to +125°C
- Package: BGA
Benefits:
- High Performance: Fast core clock speed and efficient architecture provide excellent processing capabilities.
- Functional Safety: ECC on Flash and SRAM, MPU, and Watchdog Timers contribute to a robust and reliable system suitable for safety-critical applications.
- Enhanced Security: The Hardware Security Module (HSM) protects against unauthorized access and ensures secure communication.
- Large Memory Capacity: Ample Flash and SRAM provide sufficient space for complex application code and data storage.
- Extensive Connectivity: A wide range of communication interfaces, including CAN, LIN, Ethernet, SPI, and UART, allows for easy integration with other system components.
- Automotive Grade: Designed and tested for the demanding requirements of automotive applications.
Additional Details:
The PPC5674FMVYA264 features a hardware security module (HSM) that provides cryptographic functions and secure key storage, protecting against unauthorized access and manipulation. Its integrated Ethernet controller enables network connectivity for diagnostics, data logging, and remote control. The device's DMA controller significantly reduces CPU overhead by enabling direct data transfer between peripherals and memory. The multiple CAN controllers support various CAN protocols, enabling seamless communication with other automotive ECUs. Software development is supported by a comprehensive suite of tools, including compilers, debuggers, and real-time operating systems (RTOS). The BGA package allows for high-density board designs and improved thermal performance.