EN
  • EN
  • DE

PM25LV010

Part No PM25LV010
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description 512 Kbit / 1 Mbit 3.0 Volt-only, Serial Flash Memory With 25 MHz SPI Bus Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277670-PM25LV010
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM25LV010 CAD Model

Description

The PM25LV010 is a 1 Mbit Flash memory manufactured by PMC-Sierra. It's designed to offer non-volatile storage for various applications requiring reliable and fast data access. This memory device provides a cost-effective and efficient solution for storing firmware, configuration data, and other critical information.

Applications:

  • Storage of BIOS and firmware in computers and peripherals.
  • Program storage in embedded control systems.
  • Data logging applications in industrial and consumer electronics.
  • Storage of boot code and configuration settings in network devices.
  • Use in handheld devices and mobile applications requiring non-volatile memory.

Features:

  • Memory Size: 1 Mbit (128 Kbytes)
  • Voltage: Single 3V (2.7V to 3.6V) power supply
  • Interface: Standard Serial Peripheral Interface (SPI)
  • Clock Frequency: Supports high-speed SPI clock frequencies (specific maximum frequency varies by version, see datasheet).
  • Sector Erase: Uniform 4KB sectors
  • Page Program: Supports page programming for efficient write operations
  • Endurance: High endurance, typically 100,000 program/erase cycles per sector
  • Data Retention: Long data retention, typically 20 years
  • Package: Available in various packages including SOIC and DIP

Benefits:

  • Reliable Data Storage: Ensures data integrity through high endurance and data retention.
  • Fast Access Times: Allows quick reading and writing of data.
  • Low Power Consumption: Minimizes power usage, ideal for portable and battery-powered applications.
  • Compact Size: Saves space on the PCB.
  • Cost-Effective: Provides a competitive solution for non-volatile memory needs.

Additional Details:

The PM25LV010 is compliant with industry standards for SPI Flash memory. It incorporates features such as software protection and power-down modes to optimize performance and security. This device is suitable for a broad range of applications requiring reliable and cost-effective non-volatile memory solutions. The specific temperature ranges vary so refer to the specific datasheet for operating temperature ranges.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess