EN
  • EN
  • DE

BS616LV8017ECP55

Part No BS616LV8017ECP55
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM 512K X 16 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154545-BS616LV8017ECP55
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BS616LV8017ECP55 CAD Model

Description

The BS616LV8017ECP55 is a high-performance, low-power static RAM (SRAM) chip manufactured by Brilliance Semiconductor. This SRAM is designed for applications requiring fast access times and low power consumption. The 8Mb memory capacity makes it suitable for various embedded systems, data buffering, and caching applications. Its 55ns access time ensures rapid data retrieval, enhancing overall system performance.

Applications

  • Embedded systems
  • Data buffering
  • Cache memory
  • Networking equipment
  • Industrial control systems

Features

  • High-Speed Access: Features a fast access time of 55ns, optimizing data retrieval speeds.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption and extending battery life in portable devices.
  • Low Power Consumption: Minimizes energy usage, making it ideal for power-sensitive applications.
  • 8Mb Memory Capacity: Provides ample storage for a variety of data-intensive tasks.
  • Wide Operating Temperature Range: Ensures reliable performance in diverse environmental conditions.

Benefits

  • Enhanced System Performance: Fast access times improve overall system responsiveness and efficiency.
  • Extended Battery Life: Low power consumption allows for longer operational periods in battery-powered devices.
  • Reliable Data Storage: Offers stable and secure data storage for critical applications.
  • Versatile Application: Suitable for a wide range of embedded systems and memory-intensive tasks.
  • Compact Design: Available in a small package, saving valuable board space.

Technical Specifications

The BS616LV8017ECP55 has a memory organization of 512K x 16 bits. It typically operates on a voltage supply of 3.3V or 5V, with a low standby current to minimize power consumption when not actively in use. The operating temperature ranges from -40°C to +85°C. It is available in various package types, including TSOP and SOP, to accommodate different mounting requirements.

This SRAM provides a balance between speed and energy efficiency, making it a reliable choice for applications that demand both performance and power conservation. Its high memory capacity and fast access times make it a valuable component in modern electronic designs.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess