EN
  • EN
  • DE

DDTA115ECA-7-F

Part No DDTA115ECA-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description PNP PRE-BIASED SMALL SIGNAL SOT-23 SURFACE MOUNT TRANSISTOR | TRANS PREBIAS PNP 200MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 100 kOhms
Resistor - Emitter Base (R2) 100 kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 82 at 5mA, 5V
Vce Saturation (Maximum) at Ib, Ic 300mV at 250μA, 5mA
Current - Collector Cutoff (Maximum) 500nA
Frequency - Transition 250MHz
Maximum Power 200mW
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number DDTA115
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 723179-DDTA115ECA-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTA115ECA-7-F CAD Model

Description

Introducing the DDTA115ECA-7-F PNP Transistor from Diodes Incorporated

The DDTA115ECA-7-F is a high-quality PNP transistor meticulously designed by Diodes Incorporated, a renowned leader in the semiconductor market. This discrete semiconductor product is an essential component for a wide range of electronic applications requiring reliable switching and amplification functionalities.

Key Features

  • Transistor Type: The product is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is known for its efficient current control and is commonly used for amplifying or switching electronic signals.
  • Package: It comes in a compact SOT-23 package, also known as the TO-236, which is a small outline transistor package designed for surface-mount technology (SMT). This makes the DDTA115ECA-7-F ideal for space-constrained applications.
  • Power Handling: This transistor can handle a continuous collector current of up to 500 mA, making it suitable for moderate power applications.
  • Voltage Ratings: It features a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V, which are indicative of its robustness in various circuit conditions.
  • Resistor Equipped Transistor (RET): As a RET, the DDTA115ECA-7-F incorporates a built-in bias resistor network, simplifying circuit design by reducing component count.
  • High HFE: With a high DC current gain (hFE), this transistor ensures a higher level of amplification, which is beneficial in audio amplifiers and signal processing circuits.
  • RoHS Compliant: In adherence to environmental standards, this product is RoHS compliant, meaning it is free from hazardous substances such as lead, making it environmentally friendly and safe for use in electronic equipment.

Applications

The DDTA115ECA-7-F is versatile and can be utilized in various applications such as:

  • Power management circuits
  • Signal processing
  • Audio amplifiers
  • Switching applications
  • Consumer electronics
  • Telecommunication systems
  • Automotive industry

With its robust performance and SOT-23 packaging, the DDTA115ECA-7-F from Diodes Incorporated stands out as a reliable choice for designers and engineers looking to incorporate a high-performance PNP transistor into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,655+ $0.0303 $50.1465
3,525+ $0.0284 $100.1100
5,475+ $0.0274 $150.0150
7,845+ $0.0255 $200.0475
10,205+ $0.0245 $250.0225
12,770+ $0.0235 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 1655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess