EN
  • EN
  • DE

DDTA123TCA-7

Part No DDTA123TCA-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SOT23-3 / Trans Digital BJT PNP 50V 100mA 200mW 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 2.2k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 1mA, 5V
Vce Saturation (Maximum) @ Ib, Ic 300mV @ 500μA, 5mA
Current - Collector Cutoff (Maximum) 500nA (ICBO)
Frequency - Transition 250MHz
Power - Max 200mW
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 772541-DDTA123TCA-7
Popularity Medium
Supply and Demand Status Limited
Family Name DDTA123TCA
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DDTA123TCA-7 CAD Model

Description

Introducing the DDTA123TCA-7 PNP Pre-Biased Transistor

Diodes Incorporated presents the DDTA123TCA-7, a PNP pre-biased small signal transistor that is a perfect choice for your compact, high-performance circuit designs. This advanced semiconductor device is designed to streamline your circuit configurations by integrating the bias resistor network into a single package. The DDTA123TCA-7 is part of Diodes Incorporated's extensive range of transistor technologies, known for their reliability and efficiency.

Key Features

  • Integrated Bias Resistor Network: The DDTA123TCA-7 includes built-in resistors, which simplifies circuit design and reduces component count, offering a more compact solution for space-constrained applications.
  • High Current Gain: This transistor provides a high current gain (hFE), ensuring efficient current amplification in your electronic circuits.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps to minimize power loss and improve energy efficiency, making it suitable for battery-powered devices.
  • Surface-Mount Package: The SOT-23 package is ideal for automated assembly processes and is designed to occupy minimal PCB real estate.

Applications

The DDTA123TCA-7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Power management circuits
  • Signal processing
  • DC-DC converters
  • Motor control interfaces
  • Audio amplifiers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The DDTA123TCA-7 is manufactured with rigorous quality control processes, ensuring that it meets the industry's highest standards for performance and reliability. Whether you are designing consumer electronics, automotive systems, or industrial equipment, you can trust the DDTA123TCA-7 to deliver consistent performance.

Technical Specifications

For detailed technical specifications, please refer to the DDTA123TCA-7 datasheet. It provides comprehensive information including electrical characteristics, pin configurations, and thermal properties to ensure you can integrate this transistor into your designs with confidence.

In conclusion, the DDTA123TCA-7 from Diodes Incorporated is a smart choice for engineers looking to improve their circuit designs with a reliable, high-performance PNP pre-biased transistor. Its integration of a bias resistor network, along with its compact size and energy efficiency, make it an essential component for modern electronic applications.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1076 $58.1040
1,310+ $0.0882 $115.5420
2,025+ $0.0856 $173.3400
2,790+ $0.0829 $231.2910
3,610+ $0.0801 $289.1610
4,835+ $0.0718 $347.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess