The DDTB113EC-7-F from Diodes Incorporated is a robust digital transistor, a discrete semiconductor that integrates a resistor and a bipolar junction transistor (BJT) into a single package. This innovative design simplifies circuit design and reduces board space requirements, making it ideal for high-density electronic applications.
Key Features
- Integrated Bias Resistor: The DDTB113EC-7-F comes with an integrated bias resistor that simplifies the circuit design by reducing component count. This feature also enhances reliability by minimizing potential points of failure.
- Pre-Biased Configuration: This digital transistor is pre-biased, which means it requires minimal external components to operate, further simplifying design and assembly processes.
- Low V<sub>CE(sat): Exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
- Small Package: The device is packaged in a small SOT-523 package, which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The DDTB113EC-7-F is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.
Applications
The DDTB113EC-7-F is versatile and can be used in a variety of applications including, but not limited to:
- Power management circuits
- DC/DC converters
- Signal processing
- Logic level shifting
- Low power switching
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
150mW
Resistor Ratio
R1/R2 = 10kΩ/47kΩ
With its integrated design and efficiency, the DDTB113EC-7-F provides an excellent solution for designers looking to optimize their board layout and improve overall system performance.