EN
  • EN
  • DE

DDTC143FUA-7-F

Part No DDTC143FUA-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 200MW SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name DDTC143
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number DDTC143FUA-FDICT, 1034-DDTC143FUA-FDIDKR, DDTC143FUA-FDIDKR, DDTC143FUA7F, 1034-DDTC143FUA-FDITR, 1034-DDTC143FUA-FDICT, DDTC143FUA-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916831-DDTC143FUA-7-F
Ultra Librarian 3D Model Ultra Librarian DDTC143FUA-7-F CAD Model

Description

Introducing the DDTC143FUA-7-F Transistor from Diodes Incorporated

The DDTC143FUA-7-F is a pre-biased transistor, also known as a digital transistor, from the renowned electronics manufacturer Diodes Incorporated. This component is meticulously designed to simplify circuit design by integrating the bias resistor network into a single package, which not only saves space but also reduces component count in printed circuit board (PCB) designs.

Constructed with a robust NPN transistor configuration, the DDTC143FUA-7-F offers a collector-emitter voltage (V<sub>CEO) of 50V and a collector current capability of 100mA, making it suitable for a wide range of applications, including signal processing, switching, and amplification tasks. Its integrated resistor values are precisely chosen to provide optimal performance, with a 4.7kΩ series base resistor and a 10kΩ base-emitter resistor. These resistors help to stabilize the transistor's operation and simplify the biasing process, which is particularly beneficial in digital and logic-level applications.

One of the key advantages of the DDTC143FUA-7-F is its space-saving SOT-323 packaging. This compact footprint is ideal for high-density PCB designs where space is at a premium. Additionally, the transistor is characterized by its low V<sub>CE(sat) value, which ensures lower power dissipation and improved efficiency, a critical aspect for battery-powered and energy-conscious designs.

With its excellent hFE linearity and high current gain, the DDTC143FUA-7-F provides consistent performance across its operating range, which is essential for achieving stable and predictable circuit behavior. The device is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability and the production of eco-friendly components.

Whether you are designing consumer electronics, industrial control systems, or IoT devices, the DDTC143FUA-7-F offers a reliable and efficient solution for your transistor needs. Its integration of resistors and compact form factor make it a go-to choice for engineers looking to streamline their designs without compromising on performance.

Choose the DDTC143FUA-7-F for its ease of use, space efficiency, and the quality assurance that comes with Diodes Incorporated's reputation for producing high-quality semiconductor products.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0671 $50.3250
1,815+ $0.0551 $100.0065
2,810+ $0.0534 $150.0540
3,870+ $0.0517 $200.0790
5,015+ $0.0499 $250.2485
6,700+ $0.0448 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,261 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess