EN
  • EN
  • DE

DDZ36S-7

Part No DDZ36S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 200MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±3%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 85 Ohm
Current - Reverse Leakage @ Vr 50nA @ 30V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 014034-DDZ36S-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDZ36S-7 CAD Model

Description

Introducing the DDZ36S-7 Zener Diode from Diodes Incorporated

Diodes Incorporated presents the DDZ36S-7, a high-quality Zener diode designed for providing a reliable voltage regulation solution across a wide range of applications. This Zener diode is part of Diodes Incorporated's esteemed DDZxxS series, known for their stability and durability.

Key Features of the DDZ36S-7

  • Zener Voltage: The DDZ36S-7 offers a nominal Zener voltage of 36 volts, making it suitable for applications that require a stable reference voltage in this range.
  • Power Dissipation: With a power dissipation of 500mW, this device can withstand significant power levels, ensuring reliable operation under varying conditions.
  • Package: Encased in an SOD-123 package, the DDZ36S-7 is designed for compactness and minimal space usage, making it ideal for high-density circuit designs.
  • High Stability: The device features a tight voltage tolerance, maintaining precise voltage regulation and offering excellent stability over its operational life.
  • Thermal Performance: The DDZ36S-7 has excellent thermal characteristics that contribute to its overall reliability, even at elevated temperatures.
  • RoHS Compliant: This Zener diode is RoHS compliant, ensuring that it meets the latest environmental standards by avoiding the use of hazardous substances.

Applications of the DDZ36S-7

The DDZ36S-7 Zener diode is versatile and can be used in a variety of electronic circuits. It is commonly utilized in:

  • Voltage regulation circuits to provide a stable reference voltage.
  • Protection circuits to shield sensitive components from voltage spikes.
  • Power supply designs where consistent voltage output is critical.
  • Consumer electronics, such as smartphones and laptops, where space is at a premium and reliability is crucial.

With its robust design, the DDZ36S-7 is an excellent choice for designers looking for a Zener diode that offers both performance and reliability. Diodes Incorporated's commitment to quality ensures that this component will meet the rigorous demands of modern electronic devices.

Whether you're designing power management systems, consumer electronics, or industrial equipment, the DDZ36S-7 from Diodes Incorporated is a dependable component that will enhance the stability and efficiency of your applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0460 $57.9600
3,060+ $0.0378 $115.6680
4,735+ $0.0367 $173.7745
6,515+ $0.0355 $231.2825
8,450+ $0.0342 $288.9900
11,280+ $0.0307 $346.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess