EN
  • EN
  • DE

V23050-A1110-A533

Part No V23050-A1110-A533
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY SAFETY 6PST 8A 110V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Safety Relays
Mfr TE Connectivity Potter & Brumfield Relays
Series SR6, SCHRACK
Package Tube
Mounting Type Through Hole
Coil Voltage 110VDC
Contact Form 6PST-3NO/3NC (3 Form A, 3 Form B)
Contact Rating (Current) 8 A
Switching Voltage 400VAC - Max
Termination Style PC Pin
Must Operate Voltage 82.5 VDC
Must Release Voltage 11 VDC
Temperature Range - Operating -25°C ~ 70°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Current 10.9 mA
Coil Power 1.2W
Coil Resistance 10 kOhms
Base Product Number V23050
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.49.0050
Win Source Part Number 1315054-V23050-A1110-A533
Ultra Librarian 3D Model Ultra Librarian V23050-A1110-A533 CAD Model

Description

V23050-A1110-A533 from TE Connectivity is a power relay designed for switching applications where dependable isolation and load control are important. In industrial equipment, building controls, power distribution assemblies, and automation hardware, components in this category are commonly selected to manage higher-current circuits while maintaining compact PCB or panel-level integration. Engineers typically consider TE Connectivity relays for established brand support, broad application fit, and use in control, protection, and interface stages of electromechanical systems. For procurement and design teams, this part should be evaluated not only for electrical fit but also for documentation availability, sourcing continuity, and compliance requirements. The current lifecycle status for V23050-A1110-A533 is information not available, so teams should confirm product status directly with TE Connectivity or authorized distributors before locking it into new designs. RoHS compliance information is also not available from the provided data and should be verified against the latest manufacturer datasheet, declaration, or compliance certificate.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $7.7545

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess