EN
  • EN
  • DE

DDZ3V0BSF-7

Part No DDZ3V0BSF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.12V 500MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Zener Diode 3.12 V 500 mW ±3% Surface Mount SOD-323F
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-90, SOD-323F
Case / Package SOD-323F
Family Name DDZ3V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DDZ3V0BSF-7DIDKR, DDZ3V0BSF-7DITR, DDZ3V0BSF-7DICT, DDZ3V0BSF7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868301-DDZ3V0BSF-7
Ultra Librarian 3D Model Ultra Librarian DDZ3V0BSF-7 CAD Model

Description

Product Overview: DDZ3V0BSF-7 Zener Diode

The DDZ3V0BSF-7 is a high-quality Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a wide array of electronic applications. This device is specifically tailored for operations that require a nominal Zener voltage of 3.0V, making it an ideal choice for voltage reference or voltage clamping purposes.

Key Features

  • Voltage Regulation: With a precise Zener voltage of 3.0V, the DDZ3V0BSF-7 ensures reliable voltage regulation, which is critical for sensitive electronic circuits.
  • Power Dissipation: This Zener diode is capable of sustaining a maximum power dissipation of 500mW, accommodating a reasonable amount of energy without compromising its integrity.
  • Package: It comes in a small footprint SOD-323F package, which is suitable for high-density mounting and saves valuable board space in compact designs.
  • Low Leakage Current: The device exhibits low leakage current characteristics, which enhances the overall efficiency of the application it is used in.
  • Operating Temperature: The DDZ3V0BSF-7 is designed to operate over a wide temperature range from -55°C to +150°C, allowing it to perform reliably in extreme conditions.

Applications

The versatility of the DDZ3V0BSF-7 Zener diode lends itself to a multitude of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power supply circuits where stable reference voltage is crucial
  • Protection circuits to prevent over-voltage conditions
  • Automotive electronics that require robust components for voltage regulation
  • Industrial equipment with stringent power regulation needs

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDZ3V0BSF-7 is no exception. This Zener diode is manufactured with the highest standards, ensuring reliability and performance consistency. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you're designing a power management system or looking to incorporate a dependable voltage reference into your circuit, the DDZ3V0BSF-7 from Diodes Incorporated offers the performance and reliability you need in a compact, efficient package.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0370 $50.1350
3,290+ $0.0304 $100.0160
5,085+ $0.0295 $150.0075
7,020+ $0.0285 $200.0700
9,060+ $0.0276 $250.0560
12,150+ $0.0247 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess