EN
  • EN
  • DE

DDZ7V5C-7-F

Part No DDZ7V5C-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 095765-DDZ7V5C-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDZ7V5C-7-F CAD Model

Description

Overview of Product DDZ7V5C-7-F from Diodes Incorporated

Diodes Incorporated presents the DDZ7V5C-7-F, a high-performance Zener diode designed for applications requiring voltage regulation and voltage reference solutions. This precision Zener diode offers a Zener voltage of 7.5V, making it an ideal choice for a wide range of electronic circuits. The device is housed in a small SOD-123 package, which is suitable for high-density circuit boards and is designed to optimize board space.

Key Features

  • Zener Voltage: The DDZ7V5C-7-F provides a nominal Zener voltage of 7.5V, with a tight tolerance, ensuring precise voltage regulation for sensitive electronic components.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate power levels, making it suitable for a variety of applications.
  • Package: The SOD-123 package is compact and suitable for automated assembly processes, allowing for efficient manufacturing and reduced end-product size.
  • Operating Temperature Range: The device operates over a wide temperature range from -55°C to +150°C, providing reliable performance in diverse environmental conditions.
  • Low Leakage Current: The DDZ7V5C-7-F features low leakage current characteristics, improving the overall efficiency of the application in which it is used.

Applications

The DDZ7V5C-7-F Zener diode is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for their commitment to quality and reliability, and the DDZ7V5C-7-F is no exception. It is manufactured to meet high industry standards, ensuring stable performance and a long operational life. This Zener diode is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

In summary, the DDZ7V5C-7-F from Diodes Incorporated is a robust, precise, and reliable Zener diode that meets the needs of a wide array of voltage regulation applications. Its small footprint and high-performance characteristics make it an excellent choice for designers looking to create compact, efficient, and cost-effective electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess