EN
  • EN
  • DE

HMC7885FH18

Part No HMC7885FH18
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 2GHZ-6GHZ MODULE / RF Amplifier IC 2GHz ~ 6GHz Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Frequency 2GHz ~ 6GHz
P1dB 39dBm
Gain 21dB
Voltage - Supply 28V
Test Frequency 6GHz
Mounting Type Flange Mount
Package / Case 18-Module
Supplier Device Package Module
Base Product Number HMC788
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 920519-HMC7885FH18
Ultra Librarian 3D Model Ultra Librarian HMC7885FH18 CAD Model

Description

Product Overview: HMC7885FH18 from Analog Devices Inc.

The HMC7885FH18 is a high-performance, 4-channel, 24-bit sigma-delta analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-fidelity signal processing technology. This precision ADC is engineered to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications such as medical imaging, instrumentation, and industrial data acquisition systems.

Key Features

  • High Resolution: The 24-bit resolution of the HMC7885FH18 ensures fine detail in the conversion process, capturing the nuances of the input signal with high fidelity.
  • Four Independent Channels: With four ADC channels, this device can process multiple signals simultaneously, increasing throughput and efficiency in multi-sensor systems.
  • Low Noise Performance: The sigma-delta architecture minimizes noise, providing a clean, accurate representation of the analog input signal.
  • Wide Input Range: The HMC7885FH18 can accommodate a broad range of input signals, offering flexibility across various use cases and applications.
  • Digital Interface: Equipped with a user-friendly digital interface, this ADC allows for easy integration into digital systems, facilitating data transfer and system control.

Applications

  • Medical Imaging Systems
  • Precision Instrumentation
  • Industrial Data Acquisition
  • High-Resolution Data Conversion

Technical Specifications

The HMC7885FH18 operates over a temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environments. It is packaged in a compact, surface-mountable form factor, facilitating integration into space-constrained designs. The device also features a dynamic range that allows it to capture both small and large signal amplitudes with high precision.

For more detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC7885FH18 is manufactured in state-of-the-art facilities, ensuring that each unit meets rigorous performance criteria and is ready for deployment in critical applications.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess