EN
  • EN
  • DE

DDZ9684-7-F

Part No DDZ9684-7-F
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0504+
Reference case SOD123
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 718211-DDZ9684-7-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDZ9684-7-F CAD Model

Description

Diodes Incorporated presents the DDZ9684-7-F, a high-performance Zener diode designed for a myriad of applications requiring voltage regulation and transient voltage protection. This precision Zener diode offers a nominal Zener voltage of 3.6 volts, making it an ideal choice for low-voltage applications where stability is crucial.

Key Features and Benefits

  • Optimal Voltage Regulation: The DDZ9684-7-F provides a tight nominal Zener voltage of 3.6V, ensuring reliable voltage regulation for sensitive circuits.
  • High Power Dissipation: With its power dissipation of 500mW, this Zener diode can handle significant power levels, making it suitable for a range of electronic devices.
  • Low Leakage Current: The device is designed to have a low leakage current, which enhances the overall efficiency of the application it's used in.
  • Compact SOD-123 Flat Lead Package: The small footprint of the SOD-123 package allows for space-saving in PCB designs without compromising on performance.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -65°C to 150°C, offering versatility in various working conditions.
  • RoHS Compliant: Adhering to environmental standards, the DDZ9684-7-F is RoHS compliant, minimizing the environmental impact and ensuring safety for users.

Applications

The DDZ9684-7-F Zener diode is suited for a range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power management solutions in portable and battery-powered devices
  • Industrial control systems requiring stable voltage references
  • Telecommunication infrastructure where precise voltage control is necessary

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDZ9684-7-F is no exception. It is produced with the highest manufacturing standards, ensuring that each component delivers consistent performance and reliability. Customers can trust in the DDZ9684-7-F for their critical circuit protection and voltage regulation needs.

For detailed specifications and application notes, engineers and designers are encouraged to refer to the official datasheet of the DDZ9684-7-F Zener diode, available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,100 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess