EN
  • EN
  • DE

DDZ9684Q-7

Part No DDZ9684Q-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 500MW SOD123  /  Zener Diode 3.3 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 7.5 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number DDZ9684
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names DDZ9684Q-7DIDKR,-DDZ9684Q-7DIDKR,DDZ9684Q-7DICT,DDZ9684Q-7-ND,-DDZ9684Q-7DICT,-DDZ9684Q-7DITR,DDZ9684Q-7DITR
Standard Package 3,000
Win Source Part Number 985220-DDZ9684Q-7
Ultra Librarian 3D Model Ultra Librarian DDZ9684Q-7 CAD Model

Description

Introducing Product DDZ9684Q-7 from Diodes Incorporated

Diodes Incorporated presents the DDZ9684Q-7, a precision Zener diode designed to offer superior voltage regulation with a minimal operational footprint. This product is a testament to Diodes Incorporated's commitment to providing high-quality components for advanced electronic applications.

Key Features

  • Precise Voltage Regulation: The DDZ9684Q-7 offers a nominal Zener voltage of 3.6V, making it ideal for precision voltage clamping and reference applications.
  • Low Leakage Current: This diode boasts an impressive low leakage current characteristic, ensuring minimal power loss and increased efficiency for your circuits.
  • High Stability: The device is designed for high stability over a wide range of temperatures, ensuring consistent performance under varying environmental conditions.
  • Compact Package: Enclosed in an SOD-123 package, the DDZ9684Q-7 is optimized for space-constrained applications, allowing for high-density circuit designs.

Applications

The DDZ9684Q-7 is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Consumer electronics voltage stabilization
  • Automotive electronics protection
  • Industrial control systems

Quality and Reliability

Diodes Incorporated ensures that each DDZ9684Q-7 Zener diode is manufactured to the highest standards of quality and reliability. This product is compliant with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental responsibility and sustainability.

Technical Specifications

Parameter Value Zener Voltage (V<sub>Z) 3.6V Package SOD-123 Operating Temperature Range -55°C to +150°C

For engineers and designers seeking a reliable voltage regulation solution, the DDZ9684Q-7 from Diodes Incorporated offers the perfect blend of precision, efficiency, and compactness. With its robust design and adherence to stringent quality standards, the DDZ9684Q-7 is an excellent choice for your next project.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,685+ $0.0343 $57.7955
4,100+ $0.0282 $115.6200
6,330+ $0.0274 $173.4420
8,735+ $0.0265 $231.4775
11,315+ $0.0256 $289.6640
15,155+ $0.0229 $347.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,416 pieces
MOQ: 1685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess