EN
  • EN
  • DE

DDZ9686-7

Part No DDZ9686-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description SURFACE MOUNT PRECISION ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Power - Max 500mW
Current - Reverse Leakage @ Vr 5μA @ 2V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SOD-123
Manufacturer Package SOD-123
Win Source Part Number 1167026-DDZ9686-7
Manufacturer Homepage www.diodes.com
Family Name DDZ9686
Introduction Date September 18, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDZ9686-7 CAD Model

Description

Product Overview: DDZ9686-7 from Diodes Incorporated

The DDZ9686-7 is a precision Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is part of Diodes Incorporated's extensive Zener diode portfolio, which is renowned for its high reliability and performance. The DDZ9686-7 is engineered to provide a precise voltage regulation solution for a wide range of electronic applications.

Key Features

  • Voltage Precision: The DDZ9686-7 offers a nominal Zener voltage of 18V, making it suitable for applications requiring an 18V voltage reference.
  • Power Dissipation: This Zener diode can handle a power dissipation of up to 500mW, ensuring stable operation under various conditions.
  • Low Leakage Current: It features a low leakage current that enhances its efficiency and makes it ideal for low-power applications.
  • Small Package Size: The device comes in an SOD-123 package, which is compact and suitable for high-density circuit designs.
  • Wide Operating Temperature Range: The DDZ9686-7 is capable of operating over a broad temperature range, ensuring reliable performance in diverse environments.

Applications

The precision and reliability of the DDZ9686-7 make it an excellent choice for a variety of applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Surge protection in consumer electronics
  • Energy management systems
  • Automotive electronics

Quality and Compliance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and compliance. The DDZ9686-7 is no exception, as it adheres to stringent industry specifications and quality control measures. It is also RoHS compliant, meaning it is manufactured without the use of hazardous substances, aligning with global environmental regulations.

In summary, the DDZ9686-7 Zener diode from Diodes Incorporated is a versatile and reliable component that offers precise voltage regulation for a wide array of electronic applications. Its compact form factor, low leakage current, and robust temperature performance make it a top choice for designers seeking a dependable voltage reference solution.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.0754
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8797
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,845+ $0.0352 $100.1440
4,400+ $0.0341 $150.0400
6,065+ $0.0330 $200.1450
7,840+ $0.0319 $250.0960
10,490+ $0.0286 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess