EN
  • EN
  • DE

DDZX43-13

Part No DDZX43-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 300MW SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±2%
Power - Max 300mW
Impedance (Maximum) (Zzt) 90 Ohms
Current - Reverse Leakage at Vr 50nA at 33V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801405-DDZX43-13
Ultra Librarian 3D Model Ultra Librarian DDZX43-13 CAD Model

Description

The DDZX43-13 from Diodes Incorporated is a high-precision, low-voltage Zener diode designed for a wide range of electronic applications. This component is specifically engineered to provide a reliable voltage reference with a nominal Zener voltage of 4.3V. It is a go-to solution for voltage regulation and stabilization tasks in various electronic circuits.

The DDZX43-13 comes in a compact SOD-123 package, which makes it suitable for high-density circuit boards where space is at a premium. Despite its small size, it delivers robust performance and is capable of sustaining a power dissipation of 1W, ensuring that it can handle moderate power requirements with ease.

Key Features:

  • Zener Voltage: Precise 4.3V regulation for consistent performance across the operating range.
  • Power Dissipation: Capable of handling up to 1W, making it suitable for a variety of power management applications.
  • Package: The compact SOD-123 package is ideal for space-constrained applications without compromising on power and performance.
  • Thermal Stability: Excellent stability over a wide temperature range ensures reliability in challenging environmental conditions.

The DDZX43-13 Zener diode is optimized for use in applications that require a stable and precise voltage reference, such as power supplies, voltage regulators, and protection circuits. Its high level of precision makes it an excellent choice for calibration equipment and reference voltage sources in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Diodes Incorporated has designed the DDZX43-13 with the highest quality standards, ensuring that it meets the stringent requirements of modern electronic devices. Its reliability and performance make it a preferred component among engineers and designers looking to create durable and efficient electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess