EN
  • EN
  • DE

DF1510S-T

Part No DF1510S-T
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description Rectifier Bridge Diode Single 1KV 1.5A 4-Pin Case DFS T/R / RECTIFIER BRIDGE 1000V 1.5A DF-S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1000V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1.5A
Current - Reverse Leakage @ Vr 10μA @ 1000V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DF-S
Win Source Part Number 014134-DF1510S-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DF1510S
Introduction Date May 30, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DF1510S-T CAD Model

Description

Introducing the DF1510S-T Bridge Rectifier from Diodes Incorporated

The DF1510S-T is a high-quality bridge rectifier component produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This electronic component is designed to offer efficient and reliable rectification of alternating current (AC) into direct current (DC), which is essential for a wide range of electronic applications.

Constructed with a robust design, the DF1510S-T bridge rectifier is encapsulated in a compact DFS package, which not only saves space on the printed circuit board (PCB) but also ensures a solid and durable construction. This package is well-suited for automated assembly processes, making it a convenient choice for mass production.

The DF1510S-T is characterized by its high surge current capability, which is critical for applications that experience frequent power surges. This feature helps protect other sensitive electronic components from potential damage caused by unexpected increases in current. Furthermore, the device boasts a peak repetitive reverse voltage of 1000V and a high forward current of 1.5A, making it suitable for a broad range of applications that require a medium power capacity.

With its low forward voltage drop, the DF1510S-T ensures that power loss is minimized during the rectification process, which enhances the overall efficiency of the electronic system. Additionally, its high reliability and long operational life make it a preferred choice for designers and engineers looking to create sustainable and maintenance-free products.

The DF1510S-T bridge rectifier is commonly used in power supplies, adapters, lighting applications, and other electronic devices that require a stable DC supply. Its compliance with RoHS directives means that it is manufactured without the use of hazardous substances, aligning with global environmental standards and ensuring a greener footprint.

In summary, the DF1510S-T from Diodes Incorporated is a versatile and efficient bridge rectifier that provides a reliable solution for AC to DC conversion. Its compact size, high voltage and current capabilities, and environmentally friendly construction make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.4KV 35A D-63
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2160 $50.7600
565+ $0.1773 $100.1745
875+ $0.1717 $150.2375
1,205+ $0.1662 $200.2710
1,560+ $0.1606 $250.5360
2,085+ $0.1440 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess