EN
  • EN
  • DE

DFLS120L

Part No DFLS120L
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167219-DFLS120L
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLS120L CAD Model

Description

Introducing the DFLS120L Schottky Diode from Diodes Incorporated

The DFLS120L is a high-efficiency, surface-mount Schottky Barrier Rectifier designed by the reputable Diodes Incorporated. This component is engineered to meet the stringent requirements of modern electronic devices, providing a perfect blend of low forward voltage drop and high current handling capability. The DFLS120L is a go-to choice for applications demanding efficient power management and space-saving solutions.

Key Features

  • Low Forward Voltage Drop: The DFLS120L offers a low forward voltage drop, which enhances system efficiency by reducing power loss during the rectification process. This feature makes it ideal for use in high-efficiency power supplies and other power-sensitive applications.
  • High Current Capability: With its ability to handle high current, this diode is suitable for a wide range of applications, including but not limited to power management, battery charging, and DC-DC conversion.
  • PowerDI® 123 Package: The component comes in a compact PowerDI® 123 package, which not only saves valuable board space but also offers excellent thermal performance, ensuring reliability even under high power operation.
  • Lead-Free and RoHS Compliant: The DFLS120L is environmentally friendly as it complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.
  • High Surge Capability: This diode is designed to withstand surge events, providing robust protection against transient voltage spikes in your circuit.

Applications

The versatility of the DFLS120L allows it to be used in a variety of applications across different sectors. Some common applications include:

  • Power Supply Units (PSUs)
  • LED Lighting Systems
  • Automotive Power Systems
  • Solar Power Inverters
  • Adapters and Battery Chargers
  • DC-DC Converters

Whether you are an engineer working on the next generation of power-efficient electronics or a hobbyist looking for a reliable component for your project, the DFLS120L Schottky Barrier Rectifier from Diodes Incorporated is a choice that promises performance, efficiency, and reliability. With its advanced features and robust design, it stands as a testament to Diodes Incorporated's commitment to providing high-quality semiconductor products.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess