EN
  • EN
  • DE

MMSZ5250BF

Part No MMSZ5250BF
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOD123
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 747601-MMSZ5250BF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5250BF CAD Model

Description

The MMSZ5250BF from Lite-On Inc. is a surface-mount Zener diode designed for voltage regulation and transient protection. It provides a stable reference voltage and is commonly used to protect sensitive electronic components from voltage surges and spikes.

Applications:

  • Voltage Regulation: Used in voltage regulator circuits to maintain a stable output voltage.
  • Transient Voltage Suppression (TVS): Employed for protecting sensitive electronic components from voltage transients and ESD events.
  • Clipping Circuits: Used in clipping circuits to limit voltage levels in signal processing applications.
  • Overvoltage Protection: Integrated into circuits to protect against overvoltage conditions.
  • Reference Voltage: Used as a stable reference voltage source in various electronic circuits.

Features:

  • Zener Diode: Provides a stable Zener voltage for voltage regulation.
  • Surface Mount Package: Available in a small surface mount package (SOD-123), minimizing board space requirements.
  • Low Leakage Current: Features low leakage current, ensuring minimal power dissipation.
  • Fast Response Time: Provides fast response time to transient events.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Voltage Stabilization: Provides a stable and precise reference voltage for electronic circuits.
  • Transient Protection: Protects sensitive components from voltage surges and spikes.
  • Compact Design: Small surface mount package allows for compact and space-saving designs.
  • Improved Reliability: Enhances the reliability of electronic circuits by providing voltage protection.
  • Easy to Use: Easy to integrate into various circuit designs.

Additional Details:

The MMSZ5250BF has a Zener voltage of approximately 20V. It operates within specified voltage and current ranges, ensuring safe and reliable operation. The diode's power dissipation rating should be considered in the circuit design to prevent overheating. Detailed electrical characteristics and application notes are available in the datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5902 $59.0200
240+ $0.4839 $116.1360
370+ $0.4689 $173.4930
510+ $0.4539 $231.4890
660+ $0.4389 $289.6740
880+ $0.3939 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess