EN
  • EN
  • DE

MC74HC109DR

Part No MC74HC109DR
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Voltage 5 V
Win Source Part Number 1176603-MC74HC109DR
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC109DR CAD Model

Description

The MC74HC109DR is a high-speed CMOS dual JK positive edge-triggered flip-flop manufactured by Freescale Semiconductor - NXP. It belongs to the HC (High-speed CMOS) family of logic devices, known for their high-speed performance, low power consumption, and wide operating voltage range. The MC74HC109DR is commonly used in digital systems for frequency division, data storage, and control logic applications.

Applications

  • Frequency Dividers: Used in frequency divider circuits to divide input clock frequencies by a factor of two.
  • Shift Registers: Employed in shift register circuits for serial data storage and manipulation.
  • Counters: Integrated into counter circuits for counting events or clock cycles.
  • Data Storage: Utilized for temporary data storage in digital systems.
  • Control Logic: Found in control logic circuits for implementing sequential logic functions.

Features

  • Dual JK Flip-Flop: Contains two independent JK flip-flops in a single package.
  • Positive Edge-Triggered: Triggered by the positive edge of the clock signal.
  • High-Speed Operation: Features fast propagation delays, ensuring high-speed performance.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates at supply voltages ranging from 2V to 6V.
  • High Noise Immunity: Offers high noise immunity for reliable operation in noisy environments.
  • TTL Compatibility: Input thresholds are TTL-compatible, enabling seamless interfacing with TTL logic devices.
  • Reset Input: Each flip-flop features a reset (CLR) input for clearing the output.

Benefits

  • Versatile Functionality: Dual JK flip-flops provide versatile functionality for a wide range of digital applications.
  • High-Speed Performance: Fast propagation delays ensure minimal signal delay and high-speed data processing.
  • Reduced Power Consumption: Low power consumption minimizes energy usage and extends battery life.
  • Enhanced System Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Simplified System Design: Integrated dual flip-flops reduce component count and simplify board layout.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing JK flip-flop functionality.
  • Wide Operating Voltage: Wide operating voltage makes it versatile for different system requirements.

Additional Details

The MC74HC109DR is typically available in a SOIC (Small Outline Integrated Circuit) package, allowing for efficient PCB layout and assembly. The device features input protection circuitry to guard against electrostatic discharge (ESD). Detailed technical specifications, including propagation delays, supply current, and pinout diagrams, are available in the NXP product datasheet.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 521 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess