EN
  • EN
  • DE

MAX682ESA-T

Part No MAX682ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 0.25A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 250mA
Frequency - Switching 50kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 073938-MAX682ESA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX682ESA-T CAD Model

Description

The MAX682ESA-T from Maxim Integrated is a high-efficiency, low-noise, step-up DC-DC converter that is designed to provide a reliable power solution for applications requiring a compact, high-performance voltage conversion. This component is particularly suited for portable devices, as it enables the generation of a higher voltage from a lower voltage source, which is often the case with battery-powered equipment.

Key Features

  • Input Voltage Range: The MAX682ESA-T operates with an input voltage range from 0.8V to 5.5V, making it versatile for various low-voltage sources including single-cell batteries.
  • Adjustable Output Voltage: This converter can deliver an adjustable output voltage up to 12V, allowing designers to tailor the output to their specific circuit requirements.
  • High Efficiency: With its high-efficiency conversion (up to 90%), the MAX682ESA-T minimizes power loss, thereby extending battery life in portable applications.
  • Low Noise Operation: The device features a low-noise, fixed-frequency (500kHz) PWM operation, which is ideal for sensitive RF and audio applications where noise can be a critical factor.
  • Compact Package: The MAX682ESA-T comes in a space-saving 8-pin SOIC package, which is beneficial for designs where board space is at a premium.
  • Thermal and Overload Protection: Built-in thermal shutdown and current-limit features provide protection against excessive temperatures and overcurrent conditions, ensuring the longevity and reliability of the device and the application it is used in.

Applications

The versatility of the MAX682ESA-T makes it an excellent choice for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • PDAs and mobile phones
  • Wireless headsets and Bluetooth devices
  • Handheld instruments
  • GPS receivers
  • Power backup supplies

In conclusion, the MAX682ESA-T from Maxim Integrated is a robust and efficient solution for designers looking to boost voltage in their compact and portable applications. Its combination of efficiency, low noise, and thermal protection features make it a reliable and versatile choice for a multitude of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0968 $50.9680
24+ $4.1820 $100.3680
38+ $4.0513 $153.9494
52+ $3.9206 $203.8712
66+ $3.7900 $250.1400
89+ $3.3979 $302.4131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,064 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess