EN
  • EN
  • DE

MAX11110AUT+T

Part No MAX11110AUT+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Resolution 10
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.2V ~ 3.6V
Supply Voltage , Digital 2.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number MAX11110
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 700950-MAX11110AUT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11110AUT+T CAD Model

Description

Maxim Integrated MAX11110AUT+T ADC

The MAX11110AUT+T from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to provide precision data conversion with minimal power consumption. This ADC is an ideal choice for a wide range of applications, including portable devices, medical instruments, industrial control systems, and data acquisition units.

One of the standout features of the MAX11110AUT+T is its ability to operate with a single supply voltage ranging from 2.7V to 3.6V, which allows for easy integration into various circuit designs without the need for dual supplies. This feature, combined with its small 10-pin μMAX package, makes it an excellent choice for space-constrained applications.

The device boasts a high sampling rate of up to 300ksps, ensuring that fast-changing signals are captured with high fidelity. The MAX11110AUT+T also features an internal reference voltage, eliminating the need for external components and simplifying the design process. For applications requiring an external reference, the device provides the flexibility to connect one externally.

With its SPI-compatible serial interface, the MAX11110AUT+T can easily communicate with microcontrollers and digital processors, allowing for straightforward integration into digital systems. The interface can operate in either single or full-duplex modes, providing versatility in data transfer and control.

The device's low power consumption is another key benefit, with an operating current of just 780μA at the maximum sampling rate. Additionally, it features a power-down mode that reduces the current consumption to a mere 1μA, significantly extending battery life in portable applications.

For designers looking to enhance the accuracy of their systems, the MAX11110AUT+T includes an automatic calibration function that compensates for offset and gain errors, ensuring consistent performance over time and temperature variations.

In summary, the Maxim Integrated MAX11110AUT+T ADC offers a compelling combination of high precision, fast sampling rates, low power consumption, and a compact form factor, making it an excellent choice for a multitude of applications that require reliable and efficient data conversion.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1598 $81.4794
6+ $22.2846 $133.7076
9+ $21.5881 $194.2929
12+ $20.8916 $250.6992
15+ $20.1952 $302.9280
20+ $18.1069 $362.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess