EN
  • EN
  • DE

DFLT40AQ-7

Part No DFLT40AQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 40VWM 64.5VC PWRDI 123 / 64.5V Clamp 3.49A Ipp Tvs Diode Surface Mount PowerDI™ 123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40V
Voltage - Breakdown (Min) 44.4V
Voltage - Clamping (Max) @ Ipp 64.5V
Current - Peak Pulse (10/1000µs) 3.49A
Power - Peak Pulse 225W
Power Line Protection No
Applications Automation, Industrial, Multipurpose
Capacitance @ Frequency -
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case POWERDI®123
Supplier Device Package PowerDI™ 123
Base Product Number DFLT40
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000 pcs
Win Source Part Number 1381889-DFLT40AQ-7
Ultra Librarian 3D Model Ultra Librarian DFLT40AQ-7 CAD Model

Description

Introducing the DFLT40AQ-7 from Diodes Incorporated

The DFLT40AQ-7 is a cutting-edge, surface-mounted TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated, a trusted name in the semiconductor industry. This high-performance component is engineered to provide robust protection for sensitive electronics against voltage transients induced by system inductive load switching and lightning disruptions.

Key Features:

  • High Surge Capability: With its ability to handle high surge events, the DFLT40AQ-7 is ideal for safeguarding critical data lines and power supply connections in a variety of applications.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage, ensuring that sensitive components are shielded from voltage spikes without suffering from excessive voltage stress during transient events.
  • Surface Mount Package: The device comes in a small, surface mount SOD-123FL package, which is suitable for compact designs and helps in saving valuable board space.
  • Lead-Free and RoHS Compliant: Diodes Incorporated ensures that the DFLT40AQ-7 meets current environmental standards, being both lead-free and RoHS compliant, which makes it a responsible choice for eco-friendly electronics design.
  • High Reliability: Manufactured with the highest quality standards, this TVS diode promises high reliability and stability in various operating conditions.

Applications:

The DFLT40AQ-7 is versatile and can be integrated into a range of applications. It is particularly useful in:

  • Portable Devices
  • Power Supply Protection
  • Networking and Telecommunications
  • Consumer Electronics
  • Industrial Systems

Whether you are designing a new system or looking to upgrade an existing one, the DFLT40AQ-7 from Diodes Incorporated offers the performance and reliability needed to ensure your electronics are shielded from harmful voltage transients. Its compact footprint and compliance with environmental standards make it an excellent choice for modern electronic designs that require efficient use of space and a reduced environmental impact.

Trust in the DFLT40AQ-7 to be the guardian of your electronic circuits, providing peace of mind with its exceptional surge protection capabilities.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2238 $50.3550
545+ $0.1836 $100.0620
845+ $0.1779 $150.3255
1,165+ $0.1722 $200.6130
1,505+ $0.1664 $250.4320
2,015+ $0.1492 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,922 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess