EN
  • EN
  • DE

TND523SS-TL-2H

Part No TND523SS-TL-2H
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DVR EXPD 525V 0.6A 8SOIC  /  Half Bridge Driver General Purpose Power MOSFET 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Half Bridge
Applications General Purpose
Interface On/Off
Load Type Inductive
Technology Power MOSFET
Current - Peak Output 200mA, 400mA
Voltage - Supply 10V ~ 20V
Voltage - Load 600V (Max)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TND523
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TND523SS-TL-2H-ONTR,ONSONSTND523SS-TL-2H
Standard Package 2,500
Win Source Part Number 967018-TND523SS-TL-2H
Ultra Librarian 3D Model Ultra Librarian TND523SS-TL-2H CAD Model

Description

ON Semiconductor TND523SS-TL-2H Product Overview

The TND523SS-TL-2H is a high-performance, dual N-channel MOSFET designed by ON Semiconductor, a leading name in the semiconductor industry. This product is engineered to deliver efficient power management and control in a wide range of electronic applications. With its compact and robust design, the TND523SS-TL-2H is an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Low On-Resistance: The MOSFET offers very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • Dual N-Channel Configuration: The dual N-channel setup allows for flexibility in design and can be used in various configurations such as half-bridges, full-bridges, or push-pull converters.
  • High-Speed Switching: Designed for fast switching applications, the TND523SS-TL-2H ensures minimal switching losses and is suitable for high-frequency operations.
  • Power Saving: Its high efficiency and low power consumption make it an excellent choice for battery-powered devices, helping to extend the battery life and reduce energy costs.
  • Surface-Mount Package: The MOSFET comes in a compact SSOT-6 package, which is ideal for surface-mount technology (SMT), enabling automated manufacturing processes and saving board space.

Applications

The TND523SS-TL-2H is versatile and can be used in various applications, including:

  • Power management for portable and battery-powered devices
  • DC/DC converters
  • Motor control circuits
  • Switching regulators
  • Load switches

Reliability and Quality

ON Semiconductor is committed to delivering products of the highest quality and reliability. The TND523SS-TL-2H is no exception, as it is manufactured with stringent quality control processes and is designed to meet or exceed industry standards. This ensures that customers receive a product that performs consistently and reliably over time, even under challenging conditions.

In conclusion, the ON Semiconductor TND523SS-TL-2H dual N-channel MOSFET is a powerful component that offers designers a combination of efficiency, flexibility, and compactness. Whether it's for industrial, consumer, or automotive applications, this MOSFET is an excellent choice for driving innovation and performance in electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
Lowest to $43.6567

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess